Penn-Union Corp. Compression Cable Lug BBLU5D2TC38

Description
SEAMLESS TIN PLATED COPPER MATERIAL COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 5 AWG STRANDED CONDUCTOR SIZE 2 PAD HOLE(S) LONG BARREL TYPE PENN-CRIMPS. BRAND BBLU MODEL
Datasheet
Description
SEAMLESS TIN PLATED COPPER MATERIAL COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 5 AWG STRANDED CONDUCTOR SIZE 2 PAD HOLE(S) LONG BARREL TYPE PENN-CRIMPS. BRAND BBLU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - BBLU5D2TC38 - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
BBLU5D2TC38
Compression Cable Lug BBLU5D2TC38
SEAMLESS TIN PLATED COPPER MATERIAL COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 5 AWG STRANDED CONDUCTOR SIZE 2 PAD HOLE(S) LONG BARREL TYPE PENN-CRIMPS. BRAND BBLU MODEL
  • SEAMLESS TIN PLATED COPPER MATERIAL
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 5 AWG STRANDED CONDUCTOR SIZE
  • 2 PAD HOLE(S)
  • LONG BARREL TYPE
  • PENN-CRIMPS. BRAND
  • BBLU MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number BBLU5D2TC38
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2391.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 6 AWG
View Details
Bootlace Ferrules - 1788738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1 mm2
View Details
FLEX 2.54 - 73396-401LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details