Penn-Union Corp. Compression Cable Lug BLU060D

Description
SEAMLESS TIN PLATED COPPER MATERIAL GREEN COLOR 5-3/32 INCH OVERALL LENGTH 1-3/8 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL APPROVAL 35 KV VOLTAGE RATING 600 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE T-22/T-472 DIE INDEX 2-7/8 INCH L X 1-23/32 INCH W X 17/64 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING PENN-CRIMPS[R] BRAND WITH INSPECTION WINDOW BLU MODEL
Datasheet
Description
SEAMLESS TIN PLATED COPPER MATERIAL GREEN COLOR 5-3/32 INCH OVERALL LENGTH 1-3/8 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL APPROVAL 35 KV VOLTAGE RATING 600 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE T-22/T-472 DIE INDEX 2-7/8 INCH L X 1-23/32 INCH W X 17/64 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING PENN-CRIMPS[R] BRAND WITH INSPECTION WINDOW BLU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - BLU060D - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
BLU060D
Compression Cable Lug BLU060D
SEAMLESS TIN PLATED COPPER MATERIAL GREEN COLOR 5-3/32 INCH OVERALL LENGTH 1-3/8 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL APPROVAL 35 KV VOLTAGE RATING 600 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE T-22/T-472 DIE INDEX 2-7/8 INCH L X 1-23/32 INCH W X 17/64 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING PENN-CRIMPS[R] BRAND WITH INSPECTION WINDOW BLU MODEL
  • SEAMLESS TIN PLATED COPPER MATERIAL
  • GREEN COLOR
  • 5-3/32 INCH OVERALL LENGTH
  • 1-3/8 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • 35 KV VOLTAGE RATING
  • 600 MCM CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • T-22/T-472 DIE INDEX
  • 2-7/8 INCH L X 1-23/32 INCH W X 17/64 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • PENN-CRIMPS[R] BRAND
  • WITH INSPECTION WINDOW
  • BLU MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number BLU060D
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminal Adapter - 9496 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Male Quick Disconnect Terminals, Insulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
Features Insulated
View Details
Push-In Wire Connectors - WPC358 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details