Penn-Union Corp. Splice Connector BCU035PT

Description
TIN PLATED COPPER MATERIAL UL, CSA APPROVAL 5 KV VOLTAGE RATING 90 DEG C TEMPERATURE RATING 350 MCM (COPPER) CONDUCTOR SIZE PENN-CRIMPS. BRAND CONSTRUCTIONAL FEATURE OIL TIGHT SUITABLE 0 TO 35 KV WHEN TAPPED BCU-PT MODEL
Datasheet
Description
TIN PLATED COPPER MATERIAL UL, CSA APPROVAL 5 KV VOLTAGE RATING 90 DEG C TEMPERATURE RATING 350 MCM (COPPER) CONDUCTOR SIZE PENN-CRIMPS. BRAND CONSTRUCTIONAL FEATURE OIL TIGHT SUITABLE 0 TO 35 KV WHEN TAPPED BCU-PT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splice Connector - BCU035PT - Penn-Union Corp.
Edinboro, PA, USA
Splice Connector
BCU035PT
Splice Connector BCU035PT
TIN PLATED COPPER MATERIAL UL, CSA APPROVAL 5 KV VOLTAGE RATING 90 DEG C TEMPERATURE RATING 350 MCM (COPPER) CONDUCTOR SIZE PENN-CRIMPS. BRAND CONSTRUCTIONAL FEATURE OIL TIGHT SUITABLE 0 TO 35 KV WHEN TAPPED BCU-PT MODEL
  • TIN PLATED COPPER MATERIAL
  • UL, CSA APPROVAL
  • 5 KV VOLTAGE RATING
  • 90 DEG C TEMPERATURE RATING
  • 350 MCM (COPPER) CONDUCTOR SIZE
  • PENN-CRIMPS. BRAND
  • CONSTRUCTIONAL FEATURE OIL TIGHT
  • SUITABLE 0 TO 35 KV WHEN TAPPED
  • BCU-PT MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number BCU035PT
Product Name Splice Connector
Terminal Type Butt Terminal
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-009-M3 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Connector Contacts - 1-1871131-2 - TE Connectivity
Specs
Features RoHS
North American 8 AWG
International 6.7 to 10.5 mm2
View Details
0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details