Penn-Union Corp. Splice Connector BCUA080

Description
TIN PLATED ALUMINUM MATERIAL GRAY COLOR 2-15/16 INCH 2.9375 LENGTH IN INCH UL, CSA APPROVAL 5 KV VOLTAGE RATING 800 MCM (ALUMINUM/COPPER) CONDUCTOR SIZE 1-21/32 INCH BARREL OUTER DIAMETER PENN-CRIMPS. BRAND SUITABLE 0 TO 35 KV WHEN TAPPED LENGTH IN INCH - UOM IN BCUA MODEL
Datasheet
Description
TIN PLATED ALUMINUM MATERIAL GRAY COLOR 2-15/16 INCH 2.9375 LENGTH IN INCH UL, CSA APPROVAL 5 KV VOLTAGE RATING 800 MCM (ALUMINUM/COPPER) CONDUCTOR SIZE 1-21/32 INCH BARREL OUTER DIAMETER PENN-CRIMPS. BRAND SUITABLE 0 TO 35 KV WHEN TAPPED LENGTH IN INCH - UOM IN BCUA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splice Connector - BCUA080 - Penn-Union Corp.
Edinboro, PA, USA
Splice Connector
BCUA080
Splice Connector BCUA080
TIN PLATED ALUMINUM MATERIAL GRAY COLOR 2-15/16 INCH 2.9375 LENGTH IN INCH UL, CSA APPROVAL 5 KV VOLTAGE RATING 800 MCM (ALUMINUM/COPPER) CONDUCTOR SIZE 1-21/32 INCH BARREL OUTER DIAMETER PENN-CRIMPS. BRAND SUITABLE 0 TO 35 KV WHEN TAPPED LENGTH IN INCH - UOM IN BCUA MODEL
  • TIN PLATED ALUMINUM MATERIAL
  • GRAY COLOR
  • 2-15/16 INCH
  • 2.9375 LENGTH IN INCH
  • UL, CSA APPROVAL
  • 5 KV VOLTAGE RATING
  • 800 MCM (ALUMINUM/COPPER) CONDUCTOR SIZE
  • 1-21/32 INCH BARREL OUTER DIAMETER
  • PENN-CRIMPS. BRAND
  • SUITABLE 0 TO 35 KV WHEN TAPPED
  • LENGTH IN INCH - UOM IN
  • BCUA MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number BCUA080
Product Name Splice Connector
Terminal Type Butt Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Push-In Wire Connectors - WPC353 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Connector Contacts - 1-175218-5 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.42 mm2
View Details
3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details