Penn-Union Corp. Splice Connector B4B

Description
BUTT TYPE ANNEALED TIN PLATED ELECTROLYTIC COPPER MATERIAL 1.02 INCH 1.02 LENGTH IN INCH 0.19 INCH MAX. INSULATION DIAMETER UL, CSA APPROVAL 16 TO 14 AWG (COPPER) CONDUCTOR SIZE VINYL INSULATED INSULATION TYPE 0.09 INCH BARREL INNER DIAMETER PENN-CRIMPS. BRAND LENGTH IN INCH - UOM IN B MODEL
Datasheet
Description
BUTT TYPE ANNEALED TIN PLATED ELECTROLYTIC COPPER MATERIAL 1.02 INCH 1.02 LENGTH IN INCH 0.19 INCH MAX. INSULATION DIAMETER UL, CSA APPROVAL 16 TO 14 AWG (COPPER) CONDUCTOR SIZE VINYL INSULATED INSULATION TYPE 0.09 INCH BARREL INNER DIAMETER PENN-CRIMPS. BRAND LENGTH IN INCH - UOM IN B MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splice Connector - B4B - Penn-Union Corp.
Edinboro, PA, USA
Splice Connector
B4B
Splice Connector B4B
BUTT TYPE ANNEALED TIN PLATED ELECTROLYTIC COPPER MATERIAL 1.02 INCH 1.02 LENGTH IN INCH 0.19 INCH MAX. INSULATION DIAMETER UL, CSA APPROVAL 16 TO 14 AWG (COPPER) CONDUCTOR SIZE VINYL INSULATED INSULATION TYPE 0.09 INCH BARREL INNER DIAMETER PENN-CRIMPS. BRAND LENGTH IN INCH - UOM IN B MODEL
  • BUTT TYPE
  • ANNEALED TIN PLATED ELECTROLYTIC COPPER MATERIAL
  • 1.02 INCH
  • 1.02 LENGTH IN INCH
  • 0.19 INCH MAX. INSULATION DIAMETER
  • UL, CSA APPROVAL
  • 16 TO 14 AWG (COPPER) CONDUCTOR SIZE
  • VINYL INSULATED INSULATION TYPE
  • 0.09 INCH BARREL INNER DIAMETER
  • PENN-CRIMPS. BRAND
  • LENGTH IN INCH - UOM IN
  • B MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number B4B
Product Name Splice Connector
Terminal Type Butt Terminal
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-009-M3 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Connector Contacts - 1-1600960-7 - TE Connectivity
Specs
Features RoHS
North American 8 to 10 AWG
International 5 to 8 mm2
View Details
0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details