Penn-Union Corp. Splice Connector BCU4P

Description
TIN PLATED COPPER MATERIAL UL, CSA APPROVAL 5 KV VOLTAGE RATING 90 DEG C TEMPERATURE RATING 4 AWG STRANDED (COPPER) CONDUCTOR SIZE PENN-CRIMPS. BRAND CONSTRUCTIONAL FEATURE OIL TIGHT SUITABLE 0 TO 35 KV WHEN TAPPED BCU-P MODEL
Datasheet
Description
TIN PLATED COPPER MATERIAL UL, CSA APPROVAL 5 KV VOLTAGE RATING 90 DEG C TEMPERATURE RATING 4 AWG STRANDED (COPPER) CONDUCTOR SIZE PENN-CRIMPS. BRAND CONSTRUCTIONAL FEATURE OIL TIGHT SUITABLE 0 TO 35 KV WHEN TAPPED BCU-P MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splice Connector - BCU4P - Penn-Union Corp.
Edinboro, PA, USA
Splice Connector
BCU4P
Splice Connector BCU4P
TIN PLATED COPPER MATERIAL UL, CSA APPROVAL 5 KV VOLTAGE RATING 90 DEG C TEMPERATURE RATING 4 AWG STRANDED (COPPER) CONDUCTOR SIZE PENN-CRIMPS. BRAND CONSTRUCTIONAL FEATURE OIL TIGHT SUITABLE 0 TO 35 KV WHEN TAPPED BCU-P MODEL
  • TIN PLATED COPPER MATERIAL
  • UL, CSA APPROVAL
  • 5 KV VOLTAGE RATING
  • 90 DEG C TEMPERATURE RATING
  • 4 AWG STRANDED (COPPER) CONDUCTOR SIZE
  • PENN-CRIMPS. BRAND
  • CONSTRUCTIONAL FEATURE OIL TIGHT
  • SUITABLE 0 TO 35 KV WHEN TAPPED
  • BCU-P MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number BCU4P
Product Name Splice Connector
Terminal Type Butt Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102099-2 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details
Push-In Wire Connectors - WPC355 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
DXPVBSTIK OTHERS - 75800-002 - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
Ring Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
View Details