Penn-Union Corp. Splice Connector B9A

Description
BUTT TYPE NICKEL PLATED STEEL MATERIAL 0.57 INCH .57 LENGTH IN INCH 900 DEG F TEMPERATURE RATING 22 TO 18 AWG (COPPER) CONDUCTOR SIZE 0.07 INCH BARREL INNER DIAMETER PENN-CRIMPS. BRAND LENGTH IN INCH - UOM IN
Datasheet
Description
BUTT TYPE NICKEL PLATED STEEL MATERIAL 0.57 INCH .57 LENGTH IN INCH 900 DEG F TEMPERATURE RATING 22 TO 18 AWG (COPPER) CONDUCTOR SIZE 0.07 INCH BARREL INNER DIAMETER PENN-CRIMPS. BRAND LENGTH IN INCH - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splice Connector - B9A - Penn-Union Corp.
Edinboro, PA, USA
Splice Connector
B9A
Splice Connector B9A
BUTT TYPE NICKEL PLATED STEEL MATERIAL 0.57 INCH .57 LENGTH IN INCH 900 DEG F TEMPERATURE RATING 22 TO 18 AWG (COPPER) CONDUCTOR SIZE 0.07 INCH BARREL INNER DIAMETER PENN-CRIMPS. BRAND LENGTH IN INCH - UOM IN
  • BUTT TYPE
  • NICKEL PLATED STEEL MATERIAL
  • 0.57 INCH
  • .57 LENGTH IN INCH
  • 900 DEG F TEMPERATURE RATING
  • 22 TO 18 AWG (COPPER) CONDUCTOR SIZE
  • 0.07 INCH BARREL INNER DIAMETER
  • PENN-CRIMPS. BRAND
  • LENGTH IN INCH - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number B9A
Product Name Splice Connector
Terminal Type Butt Terminal
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OP-075-M5 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Terminals - Quick Connects, Quick Disconnect Connectors - 36-6100DKR-ND - DigiKey
Specs
Terminal Type Standard
Material Phosphor Bronze
View Details
Ferrules - 2867.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Spade Terminals - 1-1377173-7 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 16 to 22 AWG
View Details
2 suppliers