Penn-Union Corp. Compression Cable Lug BBLU060D

Description
SEAMLESS TIN PLATED COPPER MATERIAL GREEN COLOR 6-9/16 INCH OVERALL LENGTH 2-11/16 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 600 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE T-22/T-472 DIE INDEX 3 INCH L X 1-23/32 INCH W X 0.26 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING LONG BARREL TYPE PENN-CRIMPS[R] BRAND BBLU MODEL
Datasheet
Description
SEAMLESS TIN PLATED COPPER MATERIAL GREEN COLOR 6-9/16 INCH OVERALL LENGTH 2-11/16 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 600 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE T-22/T-472 DIE INDEX 3 INCH L X 1-23/32 INCH W X 0.26 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING LONG BARREL TYPE PENN-CRIMPS[R] BRAND BBLU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - BBLU060D - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
BBLU060D
Compression Cable Lug BBLU060D
SEAMLESS TIN PLATED COPPER MATERIAL GREEN COLOR 6-9/16 INCH OVERALL LENGTH 2-11/16 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 600 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE T-22/T-472 DIE INDEX 3 INCH L X 1-23/32 INCH W X 0.26 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING LONG BARREL TYPE PENN-CRIMPS[R] BRAND BBLU MODEL
  • SEAMLESS TIN PLATED COPPER MATERIAL
  • GREEN COLOR
  • 6-9/16 INCH OVERALL LENGTH
  • 2-11/16 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 600 MCM CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • T-22/T-472 DIE INDEX
  • 3 INCH L X 1-23/32 INCH W X 0.26 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • LONG BARREL TYPE
  • PENN-CRIMPS[R] BRAND
  • BBLU MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number BBLU060D
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-017F-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Terminals - Turret Connectors - 36-1533-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Fork, Hollow
Material Brass
View Details
Un-Insulated Ferrules - 2276.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 2 AWG
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - PB786CT-ND - DigiKey
Specs
Terminal Type Standard
North American 14 to 16 AWG
View Details
2 suppliers