Penn-Union Corp. Compression Cable Lug BBLU075D2TC38

Description
SEAMLESS TIN PLATED COPPER MATERIAL BLACK COLOR 6-13/16 INCH OVERALL LENGTH 2-7/8 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 750 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE 106H/106 (T AND B), B-24 (BURNDY) DIE INDEX 3 INCH L X 1-29/32 INCH W PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING LONG BARREL TYPE PENN-CRIMPS[R] BRAND WIRE DIAMETER 0.999 INCH BBLU MODEL
Datasheet
Description
SEAMLESS TIN PLATED COPPER MATERIAL BLACK COLOR 6-13/16 INCH OVERALL LENGTH 2-7/8 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 750 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE 106H/106 (T AND B), B-24 (BURNDY) DIE INDEX 3 INCH L X 1-29/32 INCH W PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING LONG BARREL TYPE PENN-CRIMPS[R] BRAND WIRE DIAMETER 0.999 INCH BBLU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - BBLU075D2TC38 - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
BBLU075D2TC38
Compression Cable Lug BBLU075D2TC38
SEAMLESS TIN PLATED COPPER MATERIAL BLACK COLOR 6-13/16 INCH OVERALL LENGTH 2-7/8 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 750 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE 106H/106 (T AND B), B-24 (BURNDY) DIE INDEX 3 INCH L X 1-29/32 INCH W PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING LONG BARREL TYPE PENN-CRIMPS[R] BRAND WIRE DIAMETER 0.999 INCH BBLU MODEL
  • SEAMLESS TIN PLATED COPPER MATERIAL
  • BLACK COLOR
  • 6-13/16 INCH OVERALL LENGTH
  • 2-7/8 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 750 MCM CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 106H/106 (T AND B), B-24 (BURNDY) DIE INDEX
  • 3 INCH L X 1-29/32 INCH W PAD SIZE
  • 2 PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • LONG BARREL TYPE
  • PENN-CRIMPS[R] BRAND
  • WIRE DIAMETER 0.999 INCH
  • BBLU MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number BBLU075D2TC38
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Female Quick Disconnect Terminals, Uninsulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
View Details
Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details
Un-Insulated Ferrules - 2219.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Terminals - Turret Connectors - 36-1519-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Hollow
Material Brass
View Details