Penn-Union Corp. Compression Cable Lug BLU025D2TC38

Description
SEAMLESS TIN PLATED COPPER MATERIAL YELLOW COLOR 3-3/8 INCH OVERALL LENGTH 1-1/16 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL APPROVAL 35 KV VOLTAGE RATING 250 MCM CONDUCTOR SIZE 3/8 INCH STUD SIZE T-16 DIE INDEX 1-13/16 INCH L X 1-3/32 INCH W X 5/32 INCH THK PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING PENN-CRIMPS[R] BRAND WITH INSPECTION WINDOW BLU MODEL
Datasheet
Description
SEAMLESS TIN PLATED COPPER MATERIAL YELLOW COLOR 3-3/8 INCH OVERALL LENGTH 1-1/16 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL APPROVAL 35 KV VOLTAGE RATING 250 MCM CONDUCTOR SIZE 3/8 INCH STUD SIZE T-16 DIE INDEX 1-13/16 INCH L X 1-3/32 INCH W X 5/32 INCH THK PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING PENN-CRIMPS[R] BRAND WITH INSPECTION WINDOW BLU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - BLU025D2TC38 - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
BLU025D2TC38
Compression Cable Lug BLU025D2TC38
SEAMLESS TIN PLATED COPPER MATERIAL YELLOW COLOR 3-3/8 INCH OVERALL LENGTH 1-1/16 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL APPROVAL 35 KV VOLTAGE RATING 250 MCM CONDUCTOR SIZE 3/8 INCH STUD SIZE T-16 DIE INDEX 1-13/16 INCH L X 1-3/32 INCH W X 5/32 INCH THK PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING PENN-CRIMPS[R] BRAND WITH INSPECTION WINDOW BLU MODEL
  • SEAMLESS TIN PLATED COPPER MATERIAL
  • YELLOW COLOR
  • 3-3/8 INCH OVERALL LENGTH
  • 1-1/16 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • 35 KV VOLTAGE RATING
  • 250 MCM CONDUCTOR SIZE
  • 3/8 INCH STUD SIZE
  • T-16 DIE INDEX
  • 1-13/16 INCH L X 1-3/32 INCH W X 5/32 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1 INCH PAD HOLE SPACING
  • PENN-CRIMPS[R] BRAND
  • WITH INSPECTION WINDOW
  • BLU MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number BLU025D2TC38
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-192044-9 - TE Connectivity
Specs
Features RoHS
View Details
Bootlace Ferrules - 1787341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.5000 mm2
View Details