Penn-Union Corp. Splice Connector BCUA3/0

Description
1-PIECE TYPE TIN PLATED ALUMINUM MATERIAL RUBY COLOR 2-5/8 INCH UL, CSA APPROVAL 5 KV VOLTAGE RATING 3/0 AWG STRANDED (COPPER/ALUMINUM) CONDUCTOR SIZE 3/4 INCH BARREL OUTER DIAMETER ROHS COMPLIANT WIRE DIAMETER 0.47 INCH
Datasheet
Description
1-PIECE TYPE TIN PLATED ALUMINUM MATERIAL RUBY COLOR 2-5/8 INCH UL, CSA APPROVAL 5 KV VOLTAGE RATING 3/0 AWG STRANDED (COPPER/ALUMINUM) CONDUCTOR SIZE 3/4 INCH BARREL OUTER DIAMETER ROHS COMPLIANT WIRE DIAMETER 0.47 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splice Connector - BCUA3/0 - Penn-Union Corp.
Edinboro, PA, USA
Splice Connector
BCUA3/0
Splice Connector BCUA3/0
1-PIECE TYPE TIN PLATED ALUMINUM MATERIAL RUBY COLOR 2-5/8 INCH UL, CSA APPROVAL 5 KV VOLTAGE RATING 3/0 AWG STRANDED (COPPER/ALUMINUM) CONDUCTOR SIZE 3/4 INCH BARREL OUTER DIAMETER ROHS COMPLIANT WIRE DIAMETER 0.47 INCH
  • 1-PIECE TYPE
  • TIN PLATED ALUMINUM MATERIAL
  • RUBY COLOR
  • 2-5/8 INCH
  • UL, CSA APPROVAL
  • 5 KV VOLTAGE RATING
  • 3/0 AWG STRANDED (COPPER/ALUMINUM) CONDUCTOR SIZE
  • 3/4 INCH BARREL OUTER DIAMETER
  • ROHS COMPLIANT
  • WIRE DIAMETER 0.47 INCH
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number BCUA3/0
Product Name Splice Connector
Terminal Type Butt Terminal
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-009-M3 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Terminal, Wide Roll Eyelet, 0.102In, Thd; Tab Size Metric Keystone - 90B8071 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details
Ferrules - 2857.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 4 AWG
View Details
Connector Contacts - 102348-3 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details