Penn-Union Corp. Compression Cable Lug BBLU050D

Description
TIN PLATED SEAMLESS COPPER MATERIAL BROWN COLOR 6.03 INCH OVERALL LENGTH 2.25 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 500 KCMIL CONDUCTOR SIZE 1/2 INCH STUD SIZE 20 (BURNDY), T-20 (PENN-UNION) DIE INDEX 3 INCH L X 1.53 INCH W X 0.21 INCH THK PAD SIZE 2 PAD HOLE(S) 1.75 INCH PAD HOLE SPACING LONG BARREL TYPE ROHS COMPLIANT WIRE STRIP LENGTH 2-3/8 INCH
Datasheet
Description
TIN PLATED SEAMLESS COPPER MATERIAL BROWN COLOR 6.03 INCH OVERALL LENGTH 2.25 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 500 KCMIL CONDUCTOR SIZE 1/2 INCH STUD SIZE 20 (BURNDY), T-20 (PENN-UNION) DIE INDEX 3 INCH L X 1.53 INCH W X 0.21 INCH THK PAD SIZE 2 PAD HOLE(S) 1.75 INCH PAD HOLE SPACING LONG BARREL TYPE ROHS COMPLIANT WIRE STRIP LENGTH 2-3/8 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - BBLU050D - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
BBLU050D
Compression Cable Lug BBLU050D
TIN PLATED SEAMLESS COPPER MATERIAL BROWN COLOR 6.03 INCH OVERALL LENGTH 2.25 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 500 KCMIL CONDUCTOR SIZE 1/2 INCH STUD SIZE 20 (BURNDY), T-20 (PENN-UNION) DIE INDEX 3 INCH L X 1.53 INCH W X 0.21 INCH THK PAD SIZE 2 PAD HOLE(S) 1.75 INCH PAD HOLE SPACING LONG BARREL TYPE ROHS COMPLIANT WIRE STRIP LENGTH 2-3/8 INCH
  • TIN PLATED SEAMLESS COPPER MATERIAL
  • BROWN COLOR
  • 6.03 INCH OVERALL LENGTH
  • 2.25 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 500 KCMIL CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 20 (BURNDY), T-20 (PENN-UNION) DIE INDEX
  • 3 INCH L X 1.53 INCH W X 0.21 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1.75 INCH PAD HOLE SPACING
  • LONG BARREL TYPE
  • ROHS COMPLIANT
  • WIRE STRIP LENGTH 2-3/8 INCH
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number BBLU050D
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-003-M4-L10 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Low Profile -Vertical Entry Mini Auto Clip, SMT - 3563 - Keystone Electronics Corp.
Specs
Material Brass
View Details
Dual Wire Ferrules - 2799.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 12 AWG
View Details