Penn-Union Corp. Compression Cable Lug BBLU3/0D2TC38

Description
SEAMLESS TIN PLATED COPPER MATERIAL ORANGE COLOR 4-7/8 INCH OVERALL LENGTH 1-1/2 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 3/0 AWG STRANDED CONDUCTOR SIZE 1/2 INCH STUD SIZE 50 (T AND B), B-14 (BURNDY), T-14 DIE INDEX 3 INCH L X 29/32 INCH W PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING LONG BARREL TYPE PENN-CRIMPS[R] BRAND WIRE DIAMETER 0.47 INCH BBLU MODEL
Datasheet
Description
SEAMLESS TIN PLATED COPPER MATERIAL ORANGE COLOR 4-7/8 INCH OVERALL LENGTH 1-1/2 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 3/0 AWG STRANDED CONDUCTOR SIZE 1/2 INCH STUD SIZE 50 (T AND B), B-14 (BURNDY), T-14 DIE INDEX 3 INCH L X 29/32 INCH W PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING LONG BARREL TYPE PENN-CRIMPS[R] BRAND WIRE DIAMETER 0.47 INCH BBLU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - BBLU3/0D2TC38 - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
BBLU3/0D2TC38
Compression Cable Lug BBLU3/0D2TC38
SEAMLESS TIN PLATED COPPER MATERIAL ORANGE COLOR 4-7/8 INCH OVERALL LENGTH 1-1/2 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 3/0 AWG STRANDED CONDUCTOR SIZE 1/2 INCH STUD SIZE 50 (T AND B), B-14 (BURNDY), T-14 DIE INDEX 3 INCH L X 29/32 INCH W PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING LONG BARREL TYPE PENN-CRIMPS[R] BRAND WIRE DIAMETER 0.47 INCH BBLU MODEL
  • SEAMLESS TIN PLATED COPPER MATERIAL
  • ORANGE COLOR
  • 4-7/8 INCH OVERALL LENGTH
  • 1-1/2 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 3/0 AWG STRANDED CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 50 (T AND B), B-14 (BURNDY), T-14 DIE INDEX
  • 3 INCH L X 29/32 INCH W PAD SIZE
  • 2 PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • LONG BARREL TYPE
  • PENN-CRIMPS[R] BRAND
  • WIRE DIAMETER 0.47 INCH
  • BBLU MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number BBLU3/0D2TC38
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Pcb Terminal, 2.4Mm, Brass; Tab Size Metric Blockmaster Electronics - 85AC1405 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details
Terminals - Specialized Connectors - 36-11360-ND - DigiKey
Specs
Terminal Type Double End, Feed Through
View Details
2 suppliers
Ferrules - 2872.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Ring Terminals - 1-1377172-6 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 8 AWG
View Details