Penn-Union Corp. Compression Cable Lug BLU065D2TC12

Description
SEAMLESS TIN PLATED COPPER MATERIAL PINK COLOR 4.65 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 650 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE B-300 (BURNDY), 99 (T AND B) DIE INDEX 2.4 INCH L X 1.78 INCH W PAD SIZE 2 PAD HOLE(S) 1-1/4 INCH PAD HOLE SPACING STANDARD, STRAIGHT BARREL TYPE PENN-CRIMPS[R] BRAND BLU-2TC MODEL
Datasheet
Description
SEAMLESS TIN PLATED COPPER MATERIAL PINK COLOR 4.65 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 650 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE B-300 (BURNDY), 99 (T AND B) DIE INDEX 2.4 INCH L X 1.78 INCH W PAD SIZE 2 PAD HOLE(S) 1-1/4 INCH PAD HOLE SPACING STANDARD, STRAIGHT BARREL TYPE PENN-CRIMPS[R] BRAND BLU-2TC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - BLU065D2TC12 - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
BLU065D2TC12
Compression Cable Lug BLU065D2TC12
SEAMLESS TIN PLATED COPPER MATERIAL PINK COLOR 4.65 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 650 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE B-300 (BURNDY), 99 (T AND B) DIE INDEX 2.4 INCH L X 1.78 INCH W PAD SIZE 2 PAD HOLE(S) 1-1/4 INCH PAD HOLE SPACING STANDARD, STRAIGHT BARREL TYPE PENN-CRIMPS[R] BRAND BLU-2TC MODEL
  • SEAMLESS TIN PLATED COPPER MATERIAL
  • PINK COLOR
  • 4.65 INCH OVERALL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 650 MCM CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • B-300 (BURNDY), 99 (T AND B) DIE INDEX
  • 2.4 INCH L X 1.78 INCH W PAD SIZE
  • 2 PAD HOLE(S)
  • 1-1/4 INCH PAD HOLE SPACING
  • STANDARD, STRAIGHT BARREL TYPE
  • PENN-CRIMPS[R] BRAND
  • BLU-2TC MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number BLU065D2TC12
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OP-930-P35 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
PC Terminal Lug 1
Keystone Electronics Corp.
Specs
Terminal Type Wire Lug
Material Brass
View Details
4 suppliers
Dual Wire Ferrules - 2775.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Connector Contacts - 104479-6 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details