Penn-Union Corp. Splice Connector BCU030FL

Description
TIN PLATED COPPER MATERIAL WHITE COLOR 2-1/4 INCH 2.25 LENGTH IN INCH UL, CSA APPROVAL 5 KV VOLTAGE RATING 90 DEG C TEMPERATURE RATING 300 MCM (COPPER) CONDUCTOR SIZE PENN-CRIMPS. BRAND FLARED END SUITABLE 0 TO 35 KV WHEN TAPPED LENGTH IN INCH - UOM IN BCU MODEL
Datasheet
Description
TIN PLATED COPPER MATERIAL WHITE COLOR 2-1/4 INCH 2.25 LENGTH IN INCH UL, CSA APPROVAL 5 KV VOLTAGE RATING 90 DEG C TEMPERATURE RATING 300 MCM (COPPER) CONDUCTOR SIZE PENN-CRIMPS. BRAND FLARED END SUITABLE 0 TO 35 KV WHEN TAPPED LENGTH IN INCH - UOM IN BCU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splice Connector - BCU030FL - Penn-Union Corp.
Edinboro, PA, USA
Splice Connector
BCU030FL
Splice Connector BCU030FL
TIN PLATED COPPER MATERIAL WHITE COLOR 2-1/4 INCH 2.25 LENGTH IN INCH UL, CSA APPROVAL 5 KV VOLTAGE RATING 90 DEG C TEMPERATURE RATING 300 MCM (COPPER) CONDUCTOR SIZE PENN-CRIMPS. BRAND FLARED END SUITABLE 0 TO 35 KV WHEN TAPPED LENGTH IN INCH - UOM IN BCU MODEL
  • TIN PLATED COPPER MATERIAL
  • WHITE COLOR
  • 2-1/4 INCH
  • 2.25 LENGTH IN INCH
  • UL, CSA APPROVAL
  • 5 KV VOLTAGE RATING
  • 90 DEG C TEMPERATURE RATING
  • 300 MCM (COPPER) CONDUCTOR SIZE
  • PENN-CRIMPS. BRAND
  • FLARED END
  • SUITABLE 0 TO 35 KV WHEN TAPPED
  • LENGTH IN INCH - UOM IN
  • BCU MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number BCU030FL
Product Name Splice Connector
Terminal Type Butt Terminal
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-201-M6 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Copper; Copper/tin plated
Features RoHS
View Details
2 suppliers
.110
Keystone Electronics Corp.
Specs
Material Copper; Brass
North American 22 to 18 AWG
View Details
2 suppliers
Terminal Blocks - Accessories - Wire Ferrules - 1920-1225-ND - DigiKey
Specs
Terminal Type Barrel, Bullet
Features Insulated
View Details
Quick Disconnects - 1-1627087-0 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 17 to 21 AWG
View Details