Penn-Union Corp. Compression Cable Lug BBLZ1/0D2TC14

Description
SEAMLESS TIN PLATED COPPER MATERIAL PINK COLOR 2.94 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 467, UL 486-A, CSA C22.2 APPROVAL 35 KV VOLTAGE RATING 1/0 AWG CONCENTRIC/COMPRESSE D/COMPACT STRANDED CONDUCTOR SIZE 1/4 INCH STUD SIZE B-12 (BURNDY), 42 (T AND B) DIE INDEX 1.22 INCH L X 0.74 INCH W PAD SIZE 2 PAD HOLE(S) 0.63 INCH PAD HOLE SPACING LONG BARREL TYPE PENN-CRIMPS[R] BRAND BBLZ-2TC MODEL
Datasheet
Description
SEAMLESS TIN PLATED COPPER MATERIAL PINK COLOR 2.94 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 467, UL 486-A, CSA C22.2 APPROVAL 35 KV VOLTAGE RATING 1/0 AWG CONCENTRIC/COMPRESSE D/COMPACT STRANDED CONDUCTOR SIZE 1/4 INCH STUD SIZE B-12 (BURNDY), 42 (T AND B) DIE INDEX 1.22 INCH L X 0.74 INCH W PAD SIZE 2 PAD HOLE(S) 0.63 INCH PAD HOLE SPACING LONG BARREL TYPE PENN-CRIMPS[R] BRAND BBLZ-2TC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - BBLZ1/0D2TC14 - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
BBLZ1/0D2TC14
Compression Cable Lug BBLZ1/0D2TC14
SEAMLESS TIN PLATED COPPER MATERIAL PINK COLOR 2.94 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 467, UL 486-A, CSA C22.2 APPROVAL 35 KV VOLTAGE RATING 1/0 AWG CONCENTRIC/COMPRESSE D/COMPACT STRANDED CONDUCTOR SIZE 1/4 INCH STUD SIZE B-12 (BURNDY), 42 (T AND B) DIE INDEX 1.22 INCH L X 0.74 INCH W PAD SIZE 2 PAD HOLE(S) 0.63 INCH PAD HOLE SPACING LONG BARREL TYPE PENN-CRIMPS[R] BRAND BBLZ-2TC MODEL
  • SEAMLESS TIN PLATED COPPER MATERIAL
  • PINK COLOR
  • 2.94 INCH OVERALL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL 467, UL 486-A, CSA C22.2 APPROVAL
  • 35 KV VOLTAGE RATING
  • 1/0 AWG CONCENTRIC/COMPRESSED/COMPACT STRANDED CONDUCTOR SIZE
  • 1/4 INCH STUD SIZE
  • B-12 (BURNDY), 42 (T AND B) DIE INDEX
  • 1.22 INCH L X 0.74 INCH W PAD SIZE
  • 2 PAD HOLE(S)
  • 0.63 INCH PAD HOLE SPACING
  • LONG BARREL TYPE
  • PENN-CRIMPS[R] BRAND
  • BBLZ-2TC MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number BBLZ1/0D2TC14
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Bootlace Ferrules - 1849660 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1 mm2
View Details
hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Spade Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Fork Terminal
Material Copper
Features Insulated
View Details