SHORT, CRIMP, SEAMLESS, 1-PIECE TYPE
TIN PLATED COPPER MATERIAL
BLACK COLOR
3-3/8 INCH
UL 467/486A, CSA C22.2 APPROVAL
5 TO 35 KILOVOLT VOLTAGE RATING
90 DEG C TEMPERATURE RATING
750 KCMIL CONDUCTOR SIZE
PENN-CRIMPS[R] BRAND
WIRE DIAMETER 0.999 INCH
BCU MODEL
Penn-Union Corp.
Done
Datasheet
Description
SHORT, CRIMP, SEAMLESS, 1-PIECE TYPE
TIN PLATED COPPER MATERIAL
BLACK COLOR
3-3/8 INCH
UL 467/486A, CSA C22.2 APPROVAL
5 TO 35 KILOVOLT VOLTAGE RATING
90 DEG C TEMPERATURE RATING
750 KCMIL CONDUCTOR SIZE
PENN-CRIMPS[R] BRAND
WIRE DIAMETER 0.999 INCH
BCU MODEL
SHORT, CRIMP, SEAMLESS, 1-PIECE TYPE
TIN PLATED COPPER MATERIAL
BLACK COLOR
3-3/8 INCH
UL 467/486A, CSA C22.2 APPROVAL
5 TO 35 KILOVOLT VOLTAGE RATING
90 DEG C TEMPERATURE RATING
750 KCMIL CONDUCTOR SIZE
PENN-CRIMPS[R] BRAND
WIRE DIAMETER 0.999 INCH
BCU MODEL