Penn-Union Corp. Compression Cable Lug BBLU1DFL

Description
SEAMLESS TIN PLATED COPPER MATERIAL GREEN COLOR 3-3/8 INCH OVERALL LENGTH 1-3/8 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 1 AWG STRANDED CONDUCTOR SIZE 5/16 INCH STUD SIZE T-11/T-375 DIE INDEX 1-5/8 INCH L X 11/16 INCH W X 0.09 INCH THK PAD SIZE 2 PAD HOLE(S) 7/8 INCH PAD HOLE SPACING LONG, BELLED BARREL TYPE PENN-CRIMPS[R] BRAND BBLU MODEL
Datasheet
Description
SEAMLESS TIN PLATED COPPER MATERIAL GREEN COLOR 3-3/8 INCH OVERALL LENGTH 1-3/8 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 1 AWG STRANDED CONDUCTOR SIZE 5/16 INCH STUD SIZE T-11/T-375 DIE INDEX 1-5/8 INCH L X 11/16 INCH W X 0.09 INCH THK PAD SIZE 2 PAD HOLE(S) 7/8 INCH PAD HOLE SPACING LONG, BELLED BARREL TYPE PENN-CRIMPS[R] BRAND BBLU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - BBLU1DFL - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
BBLU1DFL
Compression Cable Lug BBLU1DFL
SEAMLESS TIN PLATED COPPER MATERIAL GREEN COLOR 3-3/8 INCH OVERALL LENGTH 1-3/8 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 1 AWG STRANDED CONDUCTOR SIZE 5/16 INCH STUD SIZE T-11/T-375 DIE INDEX 1-5/8 INCH L X 11/16 INCH W X 0.09 INCH THK PAD SIZE 2 PAD HOLE(S) 7/8 INCH PAD HOLE SPACING LONG, BELLED BARREL TYPE PENN-CRIMPS[R] BRAND BBLU MODEL
  • SEAMLESS TIN PLATED COPPER MATERIAL
  • GREEN COLOR
  • 3-3/8 INCH OVERALL LENGTH
  • 1-3/8 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 1 AWG STRANDED CONDUCTOR SIZE
  • 5/16 INCH STUD SIZE
  • T-11/T-375 DIE INDEX
  • 1-5/8 INCH L X 11/16 INCH W X 0.09 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 7/8 INCH PAD HOLE SPACING
  • LONG, BELLED BARREL TYPE
  • PENN-CRIMPS[R] BRAND
  • BBLU MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number BBLU1DFL
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-200-M6-L15 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Terminals - Quick Connects, Quick Disconnect Connectors - 36-4117-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Brass
View Details
Insulated Ferrules - 2623.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Splices - 114163-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 12 to 14 AWG
International 2 to 4 mm2
View Details