Penn-Union Corp. Compression Cable Lug BLU100D2TC38

Description
SEAMLESS TIN PLATED COPPER MATERIAL WHITE COLOR 4.83 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 467, UL 486-A, CSA C22.2 APPROVAL 35 KV VOLTAGE RATING 1000 MCM CONCENTRIC/COMPRESSE D/COMPACT STRANDED CONDUCTOR SIZE 3/8 INCH STUD SIZE B-27 (BURNDY), 125 (T AND B) DIE INDEX 1.83 INCH L X 2.17 INCH W PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING STANDARD BARREL TYPE PENN-CRIMPS[R] BRAND BLU-2TC MODEL
Datasheet
Description
SEAMLESS TIN PLATED COPPER MATERIAL WHITE COLOR 4.83 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 467, UL 486-A, CSA C22.2 APPROVAL 35 KV VOLTAGE RATING 1000 MCM CONCENTRIC/COMPRESSE D/COMPACT STRANDED CONDUCTOR SIZE 3/8 INCH STUD SIZE B-27 (BURNDY), 125 (T AND B) DIE INDEX 1.83 INCH L X 2.17 INCH W PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING STANDARD BARREL TYPE PENN-CRIMPS[R] BRAND BLU-2TC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - BLU100D2TC38 - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
BLU100D2TC38
Compression Cable Lug BLU100D2TC38
SEAMLESS TIN PLATED COPPER MATERIAL WHITE COLOR 4.83 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 467, UL 486-A, CSA C22.2 APPROVAL 35 KV VOLTAGE RATING 1000 MCM CONCENTRIC/COMPRESSE D/COMPACT STRANDED CONDUCTOR SIZE 3/8 INCH STUD SIZE B-27 (BURNDY), 125 (T AND B) DIE INDEX 1.83 INCH L X 2.17 INCH W PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING STANDARD BARREL TYPE PENN-CRIMPS[R] BRAND BLU-2TC MODEL
  • SEAMLESS TIN PLATED COPPER MATERIAL
  • WHITE COLOR
  • 4.83 INCH OVERALL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL 467, UL 486-A, CSA C22.2 APPROVAL
  • 35 KV VOLTAGE RATING
  • 1000 MCM CONCENTRIC/COMPRESSED/COMPACT STRANDED CONDUCTOR SIZE
  • 3/8 INCH STUD SIZE
  • B-27 (BURNDY), 125 (T AND B) DIE INDEX
  • 1.83 INCH L X 2.17 INCH W PAD SIZE
  • 2 PAD HOLE(S)
  • 1 INCH PAD HOLE SPACING
  • STANDARD BARREL TYPE
  • PENN-CRIMPS[R] BRAND
  • BLU-2TC MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number BLU100D2TC38
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-1600961-7 - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.5 to 4 mm2
View Details
PCB & Surface Mount Screw Terminals - OT-201-M6 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Copper; Copper/tin plated
Features RoHS
View Details
2 suppliers
FLEX 2.54 - 77727-401LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details
Female Quick Disconnect Terminals, Uninsulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
View Details