Penn-Union Corp. Splice Connector B7A

Description
BUTT TYPE ANNEALED TIN PLATED ELECTROLYTIC COPPER MATERIAL 0.62 INCH .62 LENGTH IN INCH UL, CSA APPROVAL 22 TO 18 AWG (COPPER) CONDUCTOR SIZE NON INSULATED INSULATION TYPE 0.055 INCH BARREL INNER DIAMETER PENN-CRIMPS. BRAND LENGTH IN INCH - UOM IN B MODEL
Datasheet
Description
BUTT TYPE ANNEALED TIN PLATED ELECTROLYTIC COPPER MATERIAL 0.62 INCH .62 LENGTH IN INCH UL, CSA APPROVAL 22 TO 18 AWG (COPPER) CONDUCTOR SIZE NON INSULATED INSULATION TYPE 0.055 INCH BARREL INNER DIAMETER PENN-CRIMPS. BRAND LENGTH IN INCH - UOM IN B MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splice Connector - B7A - Penn-Union Corp.
Edinboro, PA, USA
Splice Connector
B7A
Splice Connector B7A
BUTT TYPE ANNEALED TIN PLATED ELECTROLYTIC COPPER MATERIAL 0.62 INCH .62 LENGTH IN INCH UL, CSA APPROVAL 22 TO 18 AWG (COPPER) CONDUCTOR SIZE NON INSULATED INSULATION TYPE 0.055 INCH BARREL INNER DIAMETER PENN-CRIMPS. BRAND LENGTH IN INCH - UOM IN B MODEL
  • BUTT TYPE
  • ANNEALED TIN PLATED ELECTROLYTIC COPPER MATERIAL
  • 0.62 INCH
  • .62 LENGTH IN INCH
  • UL, CSA APPROVAL
  • 22 TO 18 AWG (COPPER) CONDUCTOR SIZE
  • NON INSULATED INSULATION TYPE
  • 0.055 INCH BARREL INNER DIAMETER
  • PENN-CRIMPS. BRAND
  • LENGTH IN INCH - UOM IN
  • B MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number B7A
Product Name Splice Connector
Terminal Type Butt Terminal
Unlock Full Specs
to access all available technical data

Similar Products

0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Bootlace Ferrules - 1787301 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1 mm2
View Details
Connector Contacts - 1123721-1 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.8900 mm2
View Details