Penn-Union Corp. Compression Cable Lug BBLU075D

Description
TIN PLATED COPPER MATERIAL BLACK COLOR 6.85 INCH OVERALL LENGTH 2.88 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, UL486A, CSA C22.2 APPROVAL 35 KILOVOLT VOLTAGE RATING 750 KCMIL CONDUCTOR SIZE 1/2 INCH STUD SIZE B-24 (BURNDY), HT41FB (HUSKIE), 99H/99 (T AND B) DIE INDEX 3 INCH LENGTH X 1.91 INCH WIDTH X 0.27 INCH THICKNESS PAD SIZE 2 PAD HOLE(S) 1.75 INCH PAD HOLE SPACING LONG BARREL TYPE PENN-CRIMPS[R] BRAND ROHS COMPLIANT WIRE STRIP LENGTH 3 INCH BBLU-D MODEL
Datasheet
Description
TIN PLATED COPPER MATERIAL BLACK COLOR 6.85 INCH OVERALL LENGTH 2.88 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, UL486A, CSA C22.2 APPROVAL 35 KILOVOLT VOLTAGE RATING 750 KCMIL CONDUCTOR SIZE 1/2 INCH STUD SIZE B-24 (BURNDY), HT41FB (HUSKIE), 99H/99 (T AND B) DIE INDEX 3 INCH LENGTH X 1.91 INCH WIDTH X 0.27 INCH THICKNESS PAD SIZE 2 PAD HOLE(S) 1.75 INCH PAD HOLE SPACING LONG BARREL TYPE PENN-CRIMPS[R] BRAND ROHS COMPLIANT WIRE STRIP LENGTH 3 INCH BBLU-D MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - BBLU075D - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
BBLU075D
Compression Cable Lug BBLU075D
TIN PLATED COPPER MATERIAL BLACK COLOR 6.85 INCH OVERALL LENGTH 2.88 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, UL486A, CSA C22.2 APPROVAL 35 KILOVOLT VOLTAGE RATING 750 KCMIL CONDUCTOR SIZE 1/2 INCH STUD SIZE B-24 (BURNDY), HT41FB (HUSKIE), 99H/99 (T AND B) DIE INDEX 3 INCH LENGTH X 1.91 INCH WIDTH X 0.27 INCH THICKNESS PAD SIZE 2 PAD HOLE(S) 1.75 INCH PAD HOLE SPACING LONG BARREL TYPE PENN-CRIMPS[R] BRAND ROHS COMPLIANT WIRE STRIP LENGTH 3 INCH BBLU-D MODEL
  • TIN PLATED COPPER MATERIAL
  • BLACK COLOR
  • 6.85 INCH OVERALL LENGTH
  • 2.88 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, UL486A, CSA C22.2 APPROVAL
  • 35 KILOVOLT VOLTAGE RATING
  • 750 KCMIL CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • B-24 (BURNDY), HT41FB (HUSKIE), 99H/99 (T AND B) DIE INDEX
  • 3 INCH LENGTH X 1.91 INCH WIDTH X 0.27 INCH THICKNESS PAD SIZE
  • 2 PAD HOLE(S)
  • 1.75 INCH PAD HOLE SPACING
  • LONG BARREL TYPE
  • PENN-CRIMPS[R] BRAND
  • ROHS COMPLIANT
  • WIRE STRIP LENGTH 3 INCH
  • BBLU-D MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number BBLU075D
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Push-In Wire Connectors - WPC352 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Ferrules - 2872.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Splices - 114163-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 12 to 14 AWG
International 2 to 4 mm2
View Details