Penn-Union Corp. Splice Connector BCU060FL

Description
TIN PLATED COPPER MATERIAL GREEN COLOR 2-7/8 INCH 2.875 LENGTH IN INCH UL, CSA APPROVAL 5 KV VOLTAGE RATING 90 DEG C TEMPERATURE RATING 600 MCM (COPPER) CONDUCTOR SIZE PENN-CRIMPS. BRAND FLARED END SUITABLE 0 TO 35 KV WHEN TAPPED LENGTH IN INCH - UOM IN BCU MODEL
Datasheet
Description
TIN PLATED COPPER MATERIAL GREEN COLOR 2-7/8 INCH 2.875 LENGTH IN INCH UL, CSA APPROVAL 5 KV VOLTAGE RATING 90 DEG C TEMPERATURE RATING 600 MCM (COPPER) CONDUCTOR SIZE PENN-CRIMPS. BRAND FLARED END SUITABLE 0 TO 35 KV WHEN TAPPED LENGTH IN INCH - UOM IN BCU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splice Connector - BCU060FL - Penn-Union Corp.
Edinboro, PA, USA
Splice Connector
BCU060FL
Splice Connector BCU060FL
TIN PLATED COPPER MATERIAL GREEN COLOR 2-7/8 INCH 2.875 LENGTH IN INCH UL, CSA APPROVAL 5 KV VOLTAGE RATING 90 DEG C TEMPERATURE RATING 600 MCM (COPPER) CONDUCTOR SIZE PENN-CRIMPS. BRAND FLARED END SUITABLE 0 TO 35 KV WHEN TAPPED LENGTH IN INCH - UOM IN BCU MODEL
  • TIN PLATED COPPER MATERIAL
  • GREEN COLOR
  • 2-7/8 INCH
  • 2.875 LENGTH IN INCH
  • UL, CSA APPROVAL
  • 5 KV VOLTAGE RATING
  • 90 DEG C TEMPERATURE RATING
  • 600 MCM (COPPER) CONDUCTOR SIZE
  • PENN-CRIMPS. BRAND
  • FLARED END
  • SUITABLE 0 TO 35 KV WHEN TAPPED
  • LENGTH IN INCH - UOM IN
  • BCU MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number BCU060FL
Product Name Splice Connector
Terminal Type Butt Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Push-In Wire Connectors - WPC355 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Terminals - Turret Connectors - 36-11321-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
Features Insulated
View Details
Insulated Ferrules - 2202.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Connector Contacts - 1-1871131-2 - TE Connectivity
Specs
Features RoHS
North American 8 AWG
International 6.7 to 10.5 mm2
View Details