SEAMLESS TIN PLATED COPPER MATERIAL
BLUE COLOR
3.21 INCH OVERALL LENGTH
COPPER CONDUCTOR MATERIAL
UL 467, UL 486-A, CSA C22.2 APPROVAL
35 KV VOLTAGE RATING
5 AWG CONCENTRIC/COMPRESSE
D/COMPACT STRANDED CONDUCTOR SIZE
3/8 INCH STUD SIZE
B-7 (BURNDY), 24 (T AND B) DIE INDEX
1.83 INCH L X 0.61 INCH W PAD SIZE
2 PAD HOLE(S)
0.81 INCH PAD HOLE SPACING
LONG BARREL TYPE
PENN-CRIMPS[R] BRAND
BBLZ-2TC MODEL
Penn-Union Corp.
Done
Datasheet
Description
SEAMLESS TIN PLATED COPPER MATERIAL
BLUE COLOR
3.21 INCH OVERALL LENGTH
COPPER CONDUCTOR MATERIAL
UL 467, UL 486-A, CSA C22.2 APPROVAL
35 KV VOLTAGE RATING
5 AWG CONCENTRIC/COMPRESSE
D/COMPACT STRANDED CONDUCTOR SIZE
3/8 INCH STUD SIZE
B-7 (BURNDY), 24 (T AND B) DIE INDEX
1.83 INCH L X 0.61 INCH W PAD SIZE
2 PAD HOLE(S)
0.81 INCH PAD HOLE SPACING
LONG BARREL TYPE
PENN-CRIMPS[R] BRAND
BBLZ-2TC MODEL
SEAMLESS TIN PLATED COPPER MATERIAL
BLUE COLOR
3.21 INCH OVERALL LENGTH
COPPER CONDUCTOR MATERIAL
UL 467, UL 486-A, CSA C22.2 APPROVAL
35 KV VOLTAGE RATING
5 AWG CONCENTRIC/COMPRESSE
D/COMPACT STRANDED CONDUCTOR SIZE
3/8 INCH STUD SIZE
B-7 (BURNDY), 24 (T AND B) DIE INDEX
1.83 INCH L X 0.61 INCH W PAD SIZE
2 PAD HOLE(S)
0.81 INCH PAD HOLE SPACING
LONG BARREL TYPE
PENN-CRIMPS[R] BRAND
BBLZ-2TC MODEL