BCU040T -- SPLICE CONNECTOR
Penn-Union Corp.
Splice Connector
BCU040T
Description
TIN PLATED COPPER MATERIAL
3 INCH
3 LENGTH IN INCH
35 KV VOLTAGE RATING
400 MCM (COPPER) CONDUCTOR SIZE
LENGTH IN INCH - UOM IN
BCU-T MODEL
Description
TIN PLATED COPPER MATERIAL
3 INCH
3 LENGTH IN INCH
35 KV VOLTAGE RATING
400 MCM (COPPER) CONDUCTOR SIZE
LENGTH IN INCH - UOM IN
BCU-T MODEL
Datasheet
Suppliers
TIN PLATED COPPER MATERIAL
3 INCH
3 LENGTH IN INCH
35 KV VOLTAGE RATING
400 MCM (COPPER) CONDUCTOR SIZE
LENGTH IN INCH - UOM IN
BCU-T MODEL
- TIN PLATED COPPER MATERIAL
- 3 INCH
- 3 LENGTH IN INCH
- 35 KV VOLTAGE RATING
- 400 MCM (COPPER) CONDUCTOR SIZE
- LENGTH IN INCH - UOM IN
- BCU-T MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
BCU040T |
|
Product Name
|
Splice Connector |
|
Terminal Type
|
Butt Terminal
|
Unlock Full Specs
to access all available technical data
Similar Products
BlockMaster Electronics, Inc.
Terminal Type
Surface Mount Screw Terminals
Material
Brass/tin plated
Features
RoHS
View Details
2 suppliers
Material
Tin
Features
RoHS; Insulated
North American
14 to 17 AWG
View Details
Shenzhen Milvent Technology Co., Limited
Terminal Type
Connector Socket
Material
Plastic
View Details