Penn-Union Corp. Compression Cable Lug BBLU030D2TC38

Description
SEAMLESS TIN PLATED COPPER MATERIAL WHITE COLOR 5-9/16 INCH OVERALL LENGTH 2 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 300 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE 66H/66 (T AND B), B-17 (BURNDY) DIE INDEX 3 INCH L X 1-3/16 INCH W PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING LONG BARREL TYPE PENN-CRIMPS[R] BRAND WIRE DIAMETER 0.634 INCH BBLU MODEL
Datasheet
Description
SEAMLESS TIN PLATED COPPER MATERIAL WHITE COLOR 5-9/16 INCH OVERALL LENGTH 2 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 300 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE 66H/66 (T AND B), B-17 (BURNDY) DIE INDEX 3 INCH L X 1-3/16 INCH W PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING LONG BARREL TYPE PENN-CRIMPS[R] BRAND WIRE DIAMETER 0.634 INCH BBLU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - BBLU030D2TC38 - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
BBLU030D2TC38
Compression Cable Lug BBLU030D2TC38
SEAMLESS TIN PLATED COPPER MATERIAL WHITE COLOR 5-9/16 INCH OVERALL LENGTH 2 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 300 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE 66H/66 (T AND B), B-17 (BURNDY) DIE INDEX 3 INCH L X 1-3/16 INCH W PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING LONG BARREL TYPE PENN-CRIMPS[R] BRAND WIRE DIAMETER 0.634 INCH BBLU MODEL
  • SEAMLESS TIN PLATED COPPER MATERIAL
  • WHITE COLOR
  • 5-9/16 INCH OVERALL LENGTH
  • 2 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 300 MCM CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 66H/66 (T AND B), B-17 (BURNDY) DIE INDEX
  • 3 INCH L X 1-3/16 INCH W PAD SIZE
  • 2 PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • LONG BARREL TYPE
  • PENN-CRIMPS[R] BRAND
  • WIRE DIAMETER 0.634 INCH
  • BBLU MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number BBLU030D2TC38
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102316-8 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Push-In Wire Connectors - WPC358 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
FLEX 2.54 - 73396-401LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details
Spade Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Fork Terminal
Material Copper
View Details