Penn-Union Corp. Compression Cable Lug BBLU2D1

Description
SEAMLESS TIN PLATED COPPER MATERIAL BROWN COLOR 4.53 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 2 AWG STRANDED CONDUCTOR SIZE 1/2 INCH STUD SIZE B-10 (BURNDY), 33 (T AND B) DIE INDEX 3 INCH L X 0.81 INCH W PAD SIZE 2 PAD HOLE(S) 1.75 INCH PAD HOLE SPACING LONG, STRAIGHT BARREL TYPE PENN-CRIMPS[R] BRAND BBLU MODEL
Datasheet
Description
SEAMLESS TIN PLATED COPPER MATERIAL BROWN COLOR 4.53 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 2 AWG STRANDED CONDUCTOR SIZE 1/2 INCH STUD SIZE B-10 (BURNDY), 33 (T AND B) DIE INDEX 3 INCH L X 0.81 INCH W PAD SIZE 2 PAD HOLE(S) 1.75 INCH PAD HOLE SPACING LONG, STRAIGHT BARREL TYPE PENN-CRIMPS[R] BRAND BBLU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - BBLU2D1 - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
BBLU2D1
Compression Cable Lug BBLU2D1
SEAMLESS TIN PLATED COPPER MATERIAL BROWN COLOR 4.53 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 2 AWG STRANDED CONDUCTOR SIZE 1/2 INCH STUD SIZE B-10 (BURNDY), 33 (T AND B) DIE INDEX 3 INCH L X 0.81 INCH W PAD SIZE 2 PAD HOLE(S) 1.75 INCH PAD HOLE SPACING LONG, STRAIGHT BARREL TYPE PENN-CRIMPS[R] BRAND BBLU MODEL
  • SEAMLESS TIN PLATED COPPER MATERIAL
  • BROWN COLOR
  • 4.53 INCH OVERALL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 2 AWG STRANDED CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • B-10 (BURNDY), 33 (T AND B) DIE INDEX
  • 3 INCH L X 0.81 INCH W PAD SIZE
  • 2 PAD HOLE(S)
  • 1.75 INCH PAD HOLE SPACING
  • LONG, STRAIGHT BARREL TYPE
  • PENN-CRIMPS[R] BRAND
  • BBLU MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number BBLU2D1
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-002-M3 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Connector Contacts - 1-163090-0 - TE Connectivity
Specs
Features RoHS
North American 24 to 26 AWG
International 0.1200 to 0.2000 mm2
View Details
3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details