Penn-Union Corp. Substation Tee Connector ABR15200

Description
TUBE TO CABLE TYPE COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCK WASHER MATERIAL 7-1/4 INCH L X 2-3/4 INCH W SIZE 1/2 INCH DIA BOLT SIZE 0.815 TO 1.632 INCH WIRE DIAMETER 1-1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE 500 TO 2000 MCM TAP TUBE/CONDUCTOR SIZE ABR MODEL
Datasheet
Description
TUBE TO CABLE TYPE COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCK WASHER MATERIAL 7-1/4 INCH L X 2-3/4 INCH W SIZE 1/2 INCH DIA BOLT SIZE 0.815 TO 1.632 INCH WIRE DIAMETER 1-1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE 500 TO 2000 MCM TAP TUBE/CONDUCTOR SIZE ABR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Tee Connector - ABR15200 - Penn-Union Corp.
Edinboro, PA, USA
Substation Tee Connector
ABR15200
Substation Tee Connector ABR15200
TUBE TO CABLE TYPE COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCK WASHER MATERIAL 7-1/4 INCH L X 2-3/4 INCH W SIZE 1/2 INCH DIA BOLT SIZE 0.815 TO 1.632 INCH WIRE DIAMETER 1-1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE 500 TO 2000 MCM TAP TUBE/CONDUCTOR SIZE ABR MODEL
  • TUBE TO CABLE TYPE
  • COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCK WASHER MATERIAL
  • 7-1/4 INCH L X 2-3/4 INCH W SIZE
  • 1/2 INCH DIA BOLT SIZE
  • 0.815 TO 1.632 INCH WIRE DIAMETER
  • 1-1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE
  • 500 TO 2000 MCM TAP TUBE/CONDUCTOR SIZE
  • ABR MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number ABR15200
Product Name Substation Tee Connector
Terminal Type Substation Tee Connector
Unlock Full Specs
to access all available technical data

Similar Products

0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Blade Terminals - 1787249 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Blade Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
Un-Insulated Ferrules - 2223.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 14 AWG
View Details
Terminal Ring on Stacking Miniature Banana Plug, Adapter - 8714 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal; Banana
View Details