Penn-Union Corp. Compression Cable Lug BBLU6D2TC38

Description
SEAMLESS TIN PLATED COPPER MATERIAL BLUE COLOR 2-21/32 INCH OVERALL LENGTH 1-1/8 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 6 AWG STRANDED CONDUCTOR SIZE 1/4 INCH STUD SIZE T-7/T-374 DIE INDEX 1-9/32 INCH L X 13/32 INCH W X 0.09 INCH THK PAD SIZE 2 PAD HOLE(S) 5/8 INCH PAD HOLE SPACING LONG BARREL TYPE PENN-CRIMPS[R] BRAND BBLU MODEL
Datasheet
Description
SEAMLESS TIN PLATED COPPER MATERIAL BLUE COLOR 2-21/32 INCH OVERALL LENGTH 1-1/8 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 6 AWG STRANDED CONDUCTOR SIZE 1/4 INCH STUD SIZE T-7/T-374 DIE INDEX 1-9/32 INCH L X 13/32 INCH W X 0.09 INCH THK PAD SIZE 2 PAD HOLE(S) 5/8 INCH PAD HOLE SPACING LONG BARREL TYPE PENN-CRIMPS[R] BRAND BBLU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - BBLU6D2TC38 - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
BBLU6D2TC38
Compression Cable Lug BBLU6D2TC38
SEAMLESS TIN PLATED COPPER MATERIAL BLUE COLOR 2-21/32 INCH OVERALL LENGTH 1-1/8 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 6 AWG STRANDED CONDUCTOR SIZE 1/4 INCH STUD SIZE T-7/T-374 DIE INDEX 1-9/32 INCH L X 13/32 INCH W X 0.09 INCH THK PAD SIZE 2 PAD HOLE(S) 5/8 INCH PAD HOLE SPACING LONG BARREL TYPE PENN-CRIMPS[R] BRAND BBLU MODEL
  • SEAMLESS TIN PLATED COPPER MATERIAL
  • BLUE COLOR
  • 2-21/32 INCH OVERALL LENGTH
  • 1-1/8 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 6 AWG STRANDED CONDUCTOR SIZE
  • 1/4 INCH STUD SIZE
  • T-7/T-374 DIE INDEX
  • 1-9/32 INCH L X 13/32 INCH W X 0.09 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 5/8 INCH PAD HOLE SPACING
  • LONG BARREL TYPE
  • PENN-CRIMPS[R] BRAND
  • BBLU MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number BBLU6D2TC38
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Push-In Wire Connectors - WPC358 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Terminals - Turret Connectors - 36-1633-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Double End, Pin
Material Brass
View Details
Dual Wire Ferrules - 2776.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Crimp Wire Pins, Tabs & Ferrules - 1-1377174-6 - TE Connectivity
Specs
Terminal Type Connector Pin; Wire Pin
Material Tin
Features RoHS; Insulated
View Details