Penn-Union Corp. Splice Connector BBCU065FL

Description
TIN PLATED COPPER MATERIAL UL, CSA APPROVAL 5 KV VOLTAGE RATING 90 DEG C TEMPERATURE RATING 500 TO 650 MCM (COPPER) CONDUCTOR SIZE ULTRA-CRIMP. BRAND FLARED END SUITABLE 0 TO 35 KV WHEN TAPPED BBCU MODEL
Datasheet
Description
TIN PLATED COPPER MATERIAL UL, CSA APPROVAL 5 KV VOLTAGE RATING 90 DEG C TEMPERATURE RATING 500 TO 650 MCM (COPPER) CONDUCTOR SIZE ULTRA-CRIMP. BRAND FLARED END SUITABLE 0 TO 35 KV WHEN TAPPED BBCU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splice Connector - BBCU065FL - Penn-Union Corp.
Edinboro, PA, USA
Splice Connector
BBCU065FL
Splice Connector BBCU065FL
TIN PLATED COPPER MATERIAL UL, CSA APPROVAL 5 KV VOLTAGE RATING 90 DEG C TEMPERATURE RATING 500 TO 650 MCM (COPPER) CONDUCTOR SIZE ULTRA-CRIMP. BRAND FLARED END SUITABLE 0 TO 35 KV WHEN TAPPED BBCU MODEL
  • TIN PLATED COPPER MATERIAL
  • UL, CSA APPROVAL
  • 5 KV VOLTAGE RATING
  • 90 DEG C TEMPERATURE RATING
  • 500 TO 650 MCM (COPPER) CONDUCTOR SIZE
  • ULTRA-CRIMP. BRAND
  • FLARED END
  • SUITABLE 0 TO 35 KV WHEN TAPPED
  • BBCU MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number BBCU065FL
Product Name Splice Connector
Terminal Type Butt Terminal
Unlock Full Specs
to access all available technical data

Similar Products

rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Ferrules - 2867.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Quick Disconnects - 1-1627154-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details
Blade Terminals - 1787241 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Blade Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details