Penn-Union Corp. Compression Cable Lug BBLZ3D2TC38E2

Description
SEAMLESS TIN PLATED COPPER MATERIAL WHITE COLOR 2.96 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 467, UL 486-A, CSA C22.2 APPROVAL 35 KV VOLTAGE RATING 3 AWG CONCENTRIC/COMPRESSE D/COMPACT STRANDED, 2 AWG SOLID CONDUCTOR SIZE 3/8 INCH STUD SIZE B-9 (BURNDY) DIE INDEX 1.58 INCH L X 0.65 INCH W PAD SIZE 2 PAD HOLE(S) 0.75 INCH PAD HOLE SPACING LONG BARREL TYPE PENN-CRIMPS[R] BRAND BBLZ-2TC MODEL
Datasheet
Description
SEAMLESS TIN PLATED COPPER MATERIAL WHITE COLOR 2.96 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 467, UL 486-A, CSA C22.2 APPROVAL 35 KV VOLTAGE RATING 3 AWG CONCENTRIC/COMPRESSE D/COMPACT STRANDED, 2 AWG SOLID CONDUCTOR SIZE 3/8 INCH STUD SIZE B-9 (BURNDY) DIE INDEX 1.58 INCH L X 0.65 INCH W PAD SIZE 2 PAD HOLE(S) 0.75 INCH PAD HOLE SPACING LONG BARREL TYPE PENN-CRIMPS[R] BRAND BBLZ-2TC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - BBLZ3D2TC38E2 - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
BBLZ3D2TC38E2
Compression Cable Lug BBLZ3D2TC38E2
SEAMLESS TIN PLATED COPPER MATERIAL WHITE COLOR 2.96 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 467, UL 486-A, CSA C22.2 APPROVAL 35 KV VOLTAGE RATING 3 AWG CONCENTRIC/COMPRESSE D/COMPACT STRANDED, 2 AWG SOLID CONDUCTOR SIZE 3/8 INCH STUD SIZE B-9 (BURNDY) DIE INDEX 1.58 INCH L X 0.65 INCH W PAD SIZE 2 PAD HOLE(S) 0.75 INCH PAD HOLE SPACING LONG BARREL TYPE PENN-CRIMPS[R] BRAND BBLZ-2TC MODEL
  • SEAMLESS TIN PLATED COPPER MATERIAL
  • WHITE COLOR
  • 2.96 INCH OVERALL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL 467, UL 486-A, CSA C22.2 APPROVAL
  • 35 KV VOLTAGE RATING
  • 3 AWG CONCENTRIC/COMPRESSED/COMPACT STRANDED, 2 AWG SOLID CONDUCTOR SIZE
  • 3/8 INCH STUD SIZE
  • B-9 (BURNDY) DIE INDEX
  • 1.58 INCH L X 0.65 INCH W PAD SIZE
  • 2 PAD HOLE(S)
  • 0.75 INCH PAD HOLE SPACING
  • LONG BARREL TYPE
  • PENN-CRIMPS[R] BRAND
  • BBLZ-2TC MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number BBLZ3D2TC38E2
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Bootlace Ferrules - 1787329 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 10 mm2
View Details
Un-Insulated Ferrules - 2217.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
2 suppliers
8105 Nailclip on 0.20″ dia. Ring Terminal Adapter - 8105 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details