Penn-Union Corp. Substation Tee Connector ABN2515

Description
TUBE TO TUBE TYPE COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCK WASHER MATERIAL 7-3/4 INCH L X 2-3/4 INCH W SIZE 1/2 INCH DIA BOLT SIZE 2-1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE 1-1/2 INCH IPS TAP TUBE/CONDUCTOR SIZE ABN MODEL
Datasheet
Description
TUBE TO TUBE TYPE COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCK WASHER MATERIAL 7-3/4 INCH L X 2-3/4 INCH W SIZE 1/2 INCH DIA BOLT SIZE 2-1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE 1-1/2 INCH IPS TAP TUBE/CONDUCTOR SIZE ABN MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Tee Connector - ABN2515 - Penn-Union Corp.
Edinboro, PA, USA
Substation Tee Connector
ABN2515
Substation Tee Connector ABN2515
TUBE TO TUBE TYPE COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCK WASHER MATERIAL 7-3/4 INCH L X 2-3/4 INCH W SIZE 1/2 INCH DIA BOLT SIZE 2-1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE 1-1/2 INCH IPS TAP TUBE/CONDUCTOR SIZE ABN MODEL
  • TUBE TO TUBE TYPE
  • COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCK WASHER MATERIAL
  • 7-3/4 INCH L X 2-3/4 INCH W SIZE
  • 1/2 INCH DIA BOLT SIZE
  • 2-1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE
  • 1-1/2 INCH IPS TAP TUBE/CONDUCTOR SIZE
  • ABN MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number ABN2515
Product Name Substation Tee Connector
Terminal Type Substation Tee Connector
Unlock Full Specs
to access all available technical data

Similar Products

Push-In Wire Connectors - WPC354 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Magnet Wire Terminals - 1-1742539-3 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 8 to 14 AWG
View Details
2 suppliers
rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details