Penn-Union Corp. Splice Connector BCU035P

Description
TIN PLATED COPPER MATERIAL UL, CSA APPROVAL 5 KV VOLTAGE RATING 90 DEG C TEMPERATURE RATING 350 MCM (COPPER) CONDUCTOR SIZE PENN-CRIMPS. BRAND CONSTRUCTIONAL FEATURE OIL TIGHT SUITABLE 0 TO 35 KV WHEN TAPPED BCU-P MODEL
Datasheet
Description
TIN PLATED COPPER MATERIAL UL, CSA APPROVAL 5 KV VOLTAGE RATING 90 DEG C TEMPERATURE RATING 350 MCM (COPPER) CONDUCTOR SIZE PENN-CRIMPS. BRAND CONSTRUCTIONAL FEATURE OIL TIGHT SUITABLE 0 TO 35 KV WHEN TAPPED BCU-P MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splice Connector - BCU035P - Penn-Union Corp.
Edinboro, PA, USA
Splice Connector
BCU035P
Splice Connector BCU035P
TIN PLATED COPPER MATERIAL UL, CSA APPROVAL 5 KV VOLTAGE RATING 90 DEG C TEMPERATURE RATING 350 MCM (COPPER) CONDUCTOR SIZE PENN-CRIMPS. BRAND CONSTRUCTIONAL FEATURE OIL TIGHT SUITABLE 0 TO 35 KV WHEN TAPPED BCU-P MODEL
  • TIN PLATED COPPER MATERIAL
  • UL, CSA APPROVAL
  • 5 KV VOLTAGE RATING
  • 90 DEG C TEMPERATURE RATING
  • 350 MCM (COPPER) CONDUCTOR SIZE
  • PENN-CRIMPS. BRAND
  • CONSTRUCTIONAL FEATURE OIL TIGHT
  • SUITABLE 0 TO 35 KV WHEN TAPPED
  • BCU-P MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number BCU035P
Product Name Splice Connector
Terminal Type Butt Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2394.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 4 AWG
View Details
2 suppliers
Quick Disconnects - 1-1377175-8 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 14 to 16 AWG
View Details
Terminal Ring on Miniature Banana Plug, Adapter - 8713 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal; Banana
View Details
Terminal Posts - 1796913 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Terminal Posts
Features RoHS; Insulated
View Details