Penn-Union Corp. Compression Cable Lug BBLU8D2TC38E3

Description
SEAMLESS TIN PLATED COPPER MATERIAL COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 8 AWG STRANDED CONDUCTOR SIZE 2 PAD HOLE(S) LONG BARREL TYPE PENN-CRIMPS. BRAND BBLU MODEL
Datasheet
Description
SEAMLESS TIN PLATED COPPER MATERIAL COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 8 AWG STRANDED CONDUCTOR SIZE 2 PAD HOLE(S) LONG BARREL TYPE PENN-CRIMPS. BRAND BBLU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - BBLU8D2TC38E3 - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
BBLU8D2TC38E3
Compression Cable Lug BBLU8D2TC38E3
SEAMLESS TIN PLATED COPPER MATERIAL COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 8 AWG STRANDED CONDUCTOR SIZE 2 PAD HOLE(S) LONG BARREL TYPE PENN-CRIMPS. BRAND BBLU MODEL
  • SEAMLESS TIN PLATED COPPER MATERIAL
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 8 AWG STRANDED CONDUCTOR SIZE
  • 2 PAD HOLE(S)
  • LONG BARREL TYPE
  • PENN-CRIMPS. BRAND
  • BBLU MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number BBLU8D2TC38E3
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OP-930-P35 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
PTFE Insulated Bottom Mount Solder Terminal-11312 - 11312 - Keystone Electronics Corp.
Specs
Material Brass, Tin Plated Terminals; White PTFE Bushing
View Details
3 suppliers
Connector Contacts - 0004-058-100L - TE Connectivity
Specs
North American 10 to 24 AWG
International 0.2500 to 6 mm2
View Details