Penn-Union Corp. Splice Connector BCU1/0PT

Description
TIN PLATED COPPER MATERIAL UL, CSA APPROVAL 5 KV VOLTAGE RATING 90 DEG C TEMPERATURE RATING 1/0 AWG STRANDED (COPPER) CONDUCTOR SIZE PENN-CRIMPS. BRAND CONSTRUCTIONAL FEATURE OIL TIGHT SUITABLE 0 TO 35 KV WHEN TAPPED BCU-PT MODEL
Datasheet
Description
TIN PLATED COPPER MATERIAL UL, CSA APPROVAL 5 KV VOLTAGE RATING 90 DEG C TEMPERATURE RATING 1/0 AWG STRANDED (COPPER) CONDUCTOR SIZE PENN-CRIMPS. BRAND CONSTRUCTIONAL FEATURE OIL TIGHT SUITABLE 0 TO 35 KV WHEN TAPPED BCU-PT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splice Connector - BCU1/0PT - Penn-Union Corp.
Edinboro, PA, USA
Splice Connector
BCU1/0PT
Splice Connector BCU1/0PT
TIN PLATED COPPER MATERIAL UL, CSA APPROVAL 5 KV VOLTAGE RATING 90 DEG C TEMPERATURE RATING 1/0 AWG STRANDED (COPPER) CONDUCTOR SIZE PENN-CRIMPS. BRAND CONSTRUCTIONAL FEATURE OIL TIGHT SUITABLE 0 TO 35 KV WHEN TAPPED BCU-PT MODEL
  • TIN PLATED COPPER MATERIAL
  • UL, CSA APPROVAL
  • 5 KV VOLTAGE RATING
  • 90 DEG C TEMPERATURE RATING
  • 1/0 AWG STRANDED (COPPER) CONDUCTOR SIZE
  • PENN-CRIMPS. BRAND
  • CONSTRUCTIONAL FEATURE OIL TIGHT
  • SUITABLE 0 TO 35 KV WHEN TAPPED
  • BCU-PT MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number BCU1/0PT
Product Name Splice Connector
Terminal Type Butt Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Push-In Wire Connectors - WPC355 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Ring Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
View Details
#8 Stud Solder Lug - 7327 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Terminal Type Wire Lug
Material Brass
View Details
5 suppliers