Penn-Union Corp. Compression Cable Lug BBLU100D

Description
SEAMLESS TIN PLATED COPPER MATERIAL WHITE COLOR 6-1/2 INCH OVERALL LENGTH 3 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 1000 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE 2-3/8 INCH L X 2-3/16 INCH W X 0.33 INCH THK PAD SIZE 2 PAD HOLE(S) 1-1/4 INCH PAD HOLE SPACING LONG BARREL TYPE PENN-CRIMPS[R] BRAND BBLU MODEL
Datasheet
Description
SEAMLESS TIN PLATED COPPER MATERIAL WHITE COLOR 6-1/2 INCH OVERALL LENGTH 3 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 1000 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE 2-3/8 INCH L X 2-3/16 INCH W X 0.33 INCH THK PAD SIZE 2 PAD HOLE(S) 1-1/4 INCH PAD HOLE SPACING LONG BARREL TYPE PENN-CRIMPS[R] BRAND BBLU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - BBLU100D - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
BBLU100D
Compression Cable Lug BBLU100D
SEAMLESS TIN PLATED COPPER MATERIAL WHITE COLOR 6-1/2 INCH OVERALL LENGTH 3 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 1000 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE 2-3/8 INCH L X 2-3/16 INCH W X 0.33 INCH THK PAD SIZE 2 PAD HOLE(S) 1-1/4 INCH PAD HOLE SPACING LONG BARREL TYPE PENN-CRIMPS[R] BRAND BBLU MODEL
  • SEAMLESS TIN PLATED COPPER MATERIAL
  • WHITE COLOR
  • 6-1/2 INCH OVERALL LENGTH
  • 3 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 1000 MCM CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 2-3/8 INCH L X 2-3/16 INCH W X 0.33 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1-1/4 INCH PAD HOLE SPACING
  • LONG BARREL TYPE
  • PENN-CRIMPS[R] BRAND
  • BBLU MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number BBLU100D
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Spade Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Fork Terminal
Material Copper
Features Insulated
View Details
Lug Terminals TRM6 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 14-6
View Details
Ferrules - 2865.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 20 AWG
View Details
2 suppliers
Terminals - Turret Connectors - 36-1525-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Fork, Hollow
Material Brass
View Details