Penn-Union Corp. Compression Cable Lug BBLU3D2TC38E2

Description
COPPER MATERIAL WHITE COLOR 2.95 INCH OVERALL LENGTH 1.19 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 3 AWG STRANDED, 2 AWG SOLID CONDUCTOR SIZE 3/8 INCH STUD SIZE 1.58 INCH L X 0.65 INCH W X 0.17 INCH THK PAD SIZE 2 PAD HOLE(S) 0.75 INCH PAD HOLE SPACING LONG BARREL TYPE PENN-CRIMPS[R] BRAND BBLU MODEL
Datasheet
Description
COPPER MATERIAL WHITE COLOR 2.95 INCH OVERALL LENGTH 1.19 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 3 AWG STRANDED, 2 AWG SOLID CONDUCTOR SIZE 3/8 INCH STUD SIZE 1.58 INCH L X 0.65 INCH W X 0.17 INCH THK PAD SIZE 2 PAD HOLE(S) 0.75 INCH PAD HOLE SPACING LONG BARREL TYPE PENN-CRIMPS[R] BRAND BBLU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - BBLU3D2TC38E2 - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
BBLU3D2TC38E2
Compression Cable Lug BBLU3D2TC38E2
COPPER MATERIAL WHITE COLOR 2.95 INCH OVERALL LENGTH 1.19 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 3 AWG STRANDED, 2 AWG SOLID CONDUCTOR SIZE 3/8 INCH STUD SIZE 1.58 INCH L X 0.65 INCH W X 0.17 INCH THK PAD SIZE 2 PAD HOLE(S) 0.75 INCH PAD HOLE SPACING LONG BARREL TYPE PENN-CRIMPS[R] BRAND BBLU MODEL
  • COPPER MATERIAL
  • WHITE COLOR
  • 2.95 INCH OVERALL LENGTH
  • 1.19 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 3 AWG STRANDED, 2 AWG SOLID CONDUCTOR SIZE
  • 3/8 INCH STUD SIZE
  • 1.58 INCH L X 0.65 INCH W X 0.17 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 0.75 INCH PAD HOLE SPACING
  • LONG BARREL TYPE
  • PENN-CRIMPS[R] BRAND
  • BBLU MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number BBLU3D2TC38E2
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-004-M5 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1233-ND - DigiKey
Specs
Terminal Type Angled - 45°
Material Tin
View Details
Insulated Ferrules - 2885.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Magnet Wire Terminals - 1-1394431-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 23 to 26 AWG
View Details