Penn-Union Corp. Substation Tee Connector ABR25025

Description
TUBE TO CABLE TYPE COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCK WASHER MATERIAL 7-11/16 INCH L X 2-3/4 INCH W SIZE 1/2 INCH DIA BOLT SIZE 0.162 TO 0.575 INCH WIRE DIAMETER 2-1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE 6 AWG SOLID TO 250 MCM TAP TUBE/CONDUCTOR SIZE ABR MODEL
Datasheet
Description
TUBE TO CABLE TYPE COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCK WASHER MATERIAL 7-11/16 INCH L X 2-3/4 INCH W SIZE 1/2 INCH DIA BOLT SIZE 0.162 TO 0.575 INCH WIRE DIAMETER 2-1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE 6 AWG SOLID TO 250 MCM TAP TUBE/CONDUCTOR SIZE ABR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Tee Connector - ABR25025 - Penn-Union Corp.
Edinboro, PA, USA
Substation Tee Connector
ABR25025
Substation Tee Connector ABR25025
TUBE TO CABLE TYPE COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCK WASHER MATERIAL 7-11/16 INCH L X 2-3/4 INCH W SIZE 1/2 INCH DIA BOLT SIZE 0.162 TO 0.575 INCH WIRE DIAMETER 2-1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE 6 AWG SOLID TO 250 MCM TAP TUBE/CONDUCTOR SIZE ABR MODEL
  • TUBE TO CABLE TYPE
  • COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCK WASHER MATERIAL
  • 7-11/16 INCH L X 2-3/4 INCH W SIZE
  • 1/2 INCH DIA BOLT SIZE
  • 0.162 TO 0.575 INCH WIRE DIAMETER
  • 2-1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE
  • 6 AWG SOLID TO 250 MCM TAP TUBE/CONDUCTOR SIZE
  • ABR MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number ABR25025
Product Name Substation Tee Connector
Terminal Type Substation Tee Connector
Unlock Full Specs
to access all available technical data

Similar Products

Push-In Wire Connectors - WPC354 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
1/4
Keystone Electronics Corp.
Specs
Terminal Type Wire Lug
Material Copper; Copper
View Details
3 suppliers
Ring Terminals & Spade Terminals - 1-1627187-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 20 AWG
View Details