Penn-Union Corp. Substation Tee Connector ABRR200050

Description
CABLE TO CABLE TYPE COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCK WASHER MATERIAL 6-1/8 INCH L X 3 INCH W SIZE 1/2 INCH DIA BOLT SIZE 0.815 TO 1.631 INCH WIRE DIAMETER 500 TO 2000 MCM MAIN TUBE/CONDUCTOR SIZE 1/0 AWG SOLID TO 500 MCM TAP TUBE/CONDUCTOR SIZE ABRR MODEL
Datasheet
Description
CABLE TO CABLE TYPE COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCK WASHER MATERIAL 6-1/8 INCH L X 3 INCH W SIZE 1/2 INCH DIA BOLT SIZE 0.815 TO 1.631 INCH WIRE DIAMETER 500 TO 2000 MCM MAIN TUBE/CONDUCTOR SIZE 1/0 AWG SOLID TO 500 MCM TAP TUBE/CONDUCTOR SIZE ABRR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Tee Connector - ABRR200050 - Penn-Union Corp.
Edinboro, PA, USA
Substation Tee Connector
ABRR200050
Substation Tee Connector ABRR200050
CABLE TO CABLE TYPE COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCK WASHER MATERIAL 6-1/8 INCH L X 3 INCH W SIZE 1/2 INCH DIA BOLT SIZE 0.815 TO 1.631 INCH WIRE DIAMETER 500 TO 2000 MCM MAIN TUBE/CONDUCTOR SIZE 1/0 AWG SOLID TO 500 MCM TAP TUBE/CONDUCTOR SIZE ABRR MODEL
  • CABLE TO CABLE TYPE
  • COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCK WASHER MATERIAL
  • 6-1/8 INCH L X 3 INCH W SIZE
  • 1/2 INCH DIA BOLT SIZE
  • 0.815 TO 1.631 INCH WIRE DIAMETER
  • 500 TO 2000 MCM MAIN TUBE/CONDUCTOR SIZE
  • 1/0 AWG SOLID TO 500 MCM TAP TUBE/CONDUCTOR SIZE
  • ABRR MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number ABRR200050
Product Name Substation Tee Connector
Terminal Type Substation Tee Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-016-M6-L10 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Terminals - Turret Connectors - 36-1545-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Double End
Material Brass
View Details
Un-Insulated Ferrules - 2229.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 8 AWG
View Details
Quick Disconnects - 1-1627057-1 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 19 AWG
View Details