Penn-Union Corp. Splice Connector B8C

Description
BUTT TYPE ANNEALED TIN PLATED ELECTROLYTIC COPPER MATERIAL 1.01 INCH 1.01 LENGTH IN INCH 0.215 INCH MAX. INSULATION DIAMETER UL, CSA APPROVAL 12 TO 10 AWG (COPPER) CONDUCTOR SIZE NYLON INSULATED INSULATION TYPE 0.142 INCH BARREL INNER DIAMETER PENN-CRIMPS. BRAND LENGTH IN INCH - UOM IN B MODEL
Datasheet
Description
BUTT TYPE ANNEALED TIN PLATED ELECTROLYTIC COPPER MATERIAL 1.01 INCH 1.01 LENGTH IN INCH 0.215 INCH MAX. INSULATION DIAMETER UL, CSA APPROVAL 12 TO 10 AWG (COPPER) CONDUCTOR SIZE NYLON INSULATED INSULATION TYPE 0.142 INCH BARREL INNER DIAMETER PENN-CRIMPS. BRAND LENGTH IN INCH - UOM IN B MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splice Connector - B8C - Penn-Union Corp.
Edinboro, PA, USA
Splice Connector
B8C
Splice Connector B8C
BUTT TYPE ANNEALED TIN PLATED ELECTROLYTIC COPPER MATERIAL 1.01 INCH 1.01 LENGTH IN INCH 0.215 INCH MAX. INSULATION DIAMETER UL, CSA APPROVAL 12 TO 10 AWG (COPPER) CONDUCTOR SIZE NYLON INSULATED INSULATION TYPE 0.142 INCH BARREL INNER DIAMETER PENN-CRIMPS. BRAND LENGTH IN INCH - UOM IN B MODEL
  • BUTT TYPE
  • ANNEALED TIN PLATED ELECTROLYTIC COPPER MATERIAL
  • 1.01 INCH
  • 1.01 LENGTH IN INCH
  • 0.215 INCH MAX. INSULATION DIAMETER
  • UL, CSA APPROVAL
  • 12 TO 10 AWG (COPPER) CONDUCTOR SIZE
  • NYLON INSULATED INSULATION TYPE
  • 0.142 INCH BARREL INNER DIAMETER
  • PENN-CRIMPS. BRAND
  • LENGTH IN INCH - UOM IN
  • B MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number B8C
Product Name Splice Connector
Terminal Type Butt Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2202.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Ring Terminals & Spade Terminals - 1-1627040-1 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 20 AWG
View Details
Ring Terminals - 1251955 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details