BCU025P -- SPLICE CONNECTOR
Penn-Union Corp.
Splice Connector
BCU025P
Description
TIN PLATED COPPER MATERIAL
35 KV VOLTAGE RATING
250 MCM (COPPER) CONDUCTOR SIZE
BCU-P MODEL
Description
TIN PLATED COPPER MATERIAL
35 KV VOLTAGE RATING
250 MCM (COPPER) CONDUCTOR SIZE
BCU-P MODEL
Datasheet
Suppliers
TIN PLATED COPPER MATERIAL
35 KV VOLTAGE RATING
250 MCM (COPPER) CONDUCTOR SIZE
BCU-P MODEL
- TIN PLATED COPPER MATERIAL
- 35 KV VOLTAGE RATING
- 250 MCM (COPPER) CONDUCTOR SIZE
- BCU-P MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
BCU025P |
|
Product Name
|
Splice Connector |
|
Terminal Type
|
Butt Terminal
|
Unlock Full Specs
to access all available technical data
Similar Products
BlockMaster Electronics, Inc.
Terminal Type
Surface Mount Screw Terminals
Material
Brass/tin plated
Features
RoHS
View Details
2 suppliers
Features
RoHS
North American
16 to 20 AWG
International
0.5030 to 1.42 mm2
View Details
Shenzhen Milvent Technology Co., Limited
Terminal Type
Connector Socket
Material
Plastic
View Details