Penn-Union Corp. Splice Connector BCUA035

Description
TIN PLATED ALUMINUM MATERIAL BROWN COLOR 3-3/8 INCH 3.375 LENGTH IN INCH UL, CSA APPROVAL 5 KV VOLTAGE RATING 350 MCM (ALUMINUM/COPPER) CONDUCTOR SIZE 1-1/8 INCH BARREL OUTER DIAMETER PENN-CRIMPS. BRAND SUITABLE 0 TO 35 KV WHEN TAPPED LENGTH IN INCH - UOM IN BCUA MODEL
Datasheet
Description
TIN PLATED ALUMINUM MATERIAL BROWN COLOR 3-3/8 INCH 3.375 LENGTH IN INCH UL, CSA APPROVAL 5 KV VOLTAGE RATING 350 MCM (ALUMINUM/COPPER) CONDUCTOR SIZE 1-1/8 INCH BARREL OUTER DIAMETER PENN-CRIMPS. BRAND SUITABLE 0 TO 35 KV WHEN TAPPED LENGTH IN INCH - UOM IN BCUA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splice Connector - BCUA035 - Penn-Union Corp.
Edinboro, PA, USA
Splice Connector
BCUA035
Splice Connector BCUA035
TIN PLATED ALUMINUM MATERIAL BROWN COLOR 3-3/8 INCH 3.375 LENGTH IN INCH UL, CSA APPROVAL 5 KV VOLTAGE RATING 350 MCM (ALUMINUM/COPPER) CONDUCTOR SIZE 1-1/8 INCH BARREL OUTER DIAMETER PENN-CRIMPS. BRAND SUITABLE 0 TO 35 KV WHEN TAPPED LENGTH IN INCH - UOM IN BCUA MODEL
  • TIN PLATED ALUMINUM MATERIAL
  • BROWN COLOR
  • 3-3/8 INCH
  • 3.375 LENGTH IN INCH
  • UL, CSA APPROVAL
  • 5 KV VOLTAGE RATING
  • 350 MCM (ALUMINUM/COPPER) CONDUCTOR SIZE
  • 1-1/8 INCH BARREL OUTER DIAMETER
  • PENN-CRIMPS. BRAND
  • SUITABLE 0 TO 35 KV WHEN TAPPED
  • LENGTH IN INCH - UOM IN
  • BCUA MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number BCUA035
Product Name Splice Connector
Terminal Type Butt Terminal
Unlock Full Specs
to access all available technical data

Similar Products

0.025″ Spade Lug to Shrouded Banana Socket, Adapter - 9385 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug; Banana
View Details
Connector Contacts - 1-1600960-7 - TE Connectivity
Specs
Features RoHS
North American 8 to 10 AWG
International 5 to 8 mm2
View Details
Un-Insulated Ferrules - 2276.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 2 AWG
View Details
FLEX 2.54 - 73396-401LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details