Penn-Union Corp. Splice Connector BBCU035

Description
TIN PLATED COPPER MATERIAL RED COLOR 4-1/8 INCH 4.125 LENGTH IN INCH UL, CSA APPROVAL 5 KV VOLTAGE RATING 90 DEG C TEMPERATURE RATING 350 MCM (COPPER) CONDUCTOR SIZE PENN-CRIMPS. BRAND SUITABLE 0 TO 35 KV WHEN TAPPED LENGTH IN INCH - UOM IN BBCU MODEL
Datasheet
Description
TIN PLATED COPPER MATERIAL RED COLOR 4-1/8 INCH 4.125 LENGTH IN INCH UL, CSA APPROVAL 5 KV VOLTAGE RATING 90 DEG C TEMPERATURE RATING 350 MCM (COPPER) CONDUCTOR SIZE PENN-CRIMPS. BRAND SUITABLE 0 TO 35 KV WHEN TAPPED LENGTH IN INCH - UOM IN BBCU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splice Connector - BBCU035 - Penn-Union Corp.
Edinboro, PA, USA
Splice Connector
BBCU035
Splice Connector BBCU035
TIN PLATED COPPER MATERIAL RED COLOR 4-1/8 INCH 4.125 LENGTH IN INCH UL, CSA APPROVAL 5 KV VOLTAGE RATING 90 DEG C TEMPERATURE RATING 350 MCM (COPPER) CONDUCTOR SIZE PENN-CRIMPS. BRAND SUITABLE 0 TO 35 KV WHEN TAPPED LENGTH IN INCH - UOM IN BBCU MODEL
  • TIN PLATED COPPER MATERIAL
  • RED COLOR
  • 4-1/8 INCH
  • 4.125 LENGTH IN INCH
  • UL, CSA APPROVAL
  • 5 KV VOLTAGE RATING
  • 90 DEG C TEMPERATURE RATING
  • 350 MCM (COPPER) CONDUCTOR SIZE
  • PENN-CRIMPS. BRAND
  • SUITABLE 0 TO 35 KV WHEN TAPPED
  • LENGTH IN INCH - UOM IN
  • BBCU MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number BBCU035
Product Name Splice Connector
Terminal Type Butt Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2788.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Connector Contacts - 1-1600961-8 - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.5 to 4 mm2
View Details
Ring Terminals - 1787266 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details