BCM1/0 -- SPLICE CONNECTOR
Penn-Union Corp.
Splice Connector
BCM1/0
Description
COPPER MATERIAL
5 PER CARTON STANDARD PACKAGE
1/0 AWG (AIRCRAFT) CONDUCTOR SIZE
Description
COPPER MATERIAL
5 PER CARTON STANDARD PACKAGE
1/0 AWG (AIRCRAFT) CONDUCTOR SIZE
Suppliers
COPPER MATERIAL
5 PER CARTON STANDARD PACKAGE
1/0 AWG (AIRCRAFT) CONDUCTOR SIZE
- COPPER MATERIAL
- 5 PER CARTON STANDARD PACKAGE
- 1/0 AWG (AIRCRAFT) CONDUCTOR SIZE
Supplier's Site
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
BCM1/0 |
|
Product Name
|
Splice Connector |
|
Terminal Type
|
Butt Terminal
|
Unlock Full Specs
to access all available technical data
Similar Products
BlockMaster Electronics, Inc.
Terminal Type
Surface Mount Screw Terminals
Material
Brass/tin plated
Features
RoHS
View Details
2 suppliers
Features
RoHS
North American
28 to 32 AWG
International
0.0300 to 0.0900 mm2
View Details
Shenzhen Milvent Technology Co., Limited
Terminal Type
Connector Socket
Material
Plastic
View Details