Penn-Union Corp. Substation Tee Connector ABR12025

Description
TUBE TO CABLE TYPE COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCK WASHER MATERIAL 6 INCH L X 2-3/4 INCH W SIZE 1/2 INCH DIA BOLT SIZE 0.162 TO 0.575 INCH WIRE DIAMETER 1-1/4 INCH IPS MAIN TUBE/CONDUCTOR SIZE 6 AWG SOLID TO 250 MCM TAP TUBE/CONDUCTOR SIZE ABR MODEL
Datasheet
Description
TUBE TO CABLE TYPE COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCK WASHER MATERIAL 6 INCH L X 2-3/4 INCH W SIZE 1/2 INCH DIA BOLT SIZE 0.162 TO 0.575 INCH WIRE DIAMETER 1-1/4 INCH IPS MAIN TUBE/CONDUCTOR SIZE 6 AWG SOLID TO 250 MCM TAP TUBE/CONDUCTOR SIZE ABR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Tee Connector - ABR12025 - Penn-Union Corp.
Edinboro, PA, USA
Substation Tee Connector
ABR12025
Substation Tee Connector ABR12025
TUBE TO CABLE TYPE COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCK WASHER MATERIAL 6 INCH L X 2-3/4 INCH W SIZE 1/2 INCH DIA BOLT SIZE 0.162 TO 0.575 INCH WIRE DIAMETER 1-1/4 INCH IPS MAIN TUBE/CONDUCTOR SIZE 6 AWG SOLID TO 250 MCM TAP TUBE/CONDUCTOR SIZE ABR MODEL
  • TUBE TO CABLE TYPE
  • COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCK WASHER MATERIAL
  • 6 INCH L X 2-3/4 INCH W SIZE
  • 1/2 INCH DIA BOLT SIZE
  • 0.162 TO 0.575 INCH WIRE DIAMETER
  • 1-1/4 INCH IPS MAIN TUBE/CONDUCTOR SIZE
  • 6 AWG SOLID TO 250 MCM TAP TUBE/CONDUCTOR SIZE
  • ABR MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number ABR12025
Product Name Substation Tee Connector
Terminal Type Substation Tee Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-175194-5 - TE Connectivity
Specs
Features RoHS
North American 24 to 28 AWG
International 0.0800 to 0.2400 mm2
View Details
Push-In Wire Connectors - WPC352 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Terminal, Pin, 8.76Mm; Product Range Amphenol Communications Solutions - 27AJ4000 - Newark, An Avnet Company
Specs
Terminal Type Connector Pin
Features RoHS; Insulated
View Details
2 suppliers
Butt Connector, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Butt Terminal
Material Copper
Features Insulated
View Details