Penn-Union Corp. Terminal Connector BLU065DFL

Description
APPROVAL UL CONDUCTOR SIZE 650 MCM CONNECTION TYPE CRIMP CONTACT MATERIAL COPPER END HOLE SIZE 1/2 INCH INSULATION MATERIAL UNINSULATED TYPE LUG VOLTAGE RATING 35 KV PENN-CRIMPS. BRAND
Datasheet
Description
APPROVAL UL CONDUCTOR SIZE 650 MCM CONNECTION TYPE CRIMP CONTACT MATERIAL COPPER END HOLE SIZE 1/2 INCH INSULATION MATERIAL UNINSULATED TYPE LUG VOLTAGE RATING 35 KV PENN-CRIMPS. BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Connector - BLU065DFL - Penn-Union Corp.
Edinboro, PA, USA
Terminal Connector
BLU065DFL
Terminal Connector BLU065DFL
APPROVAL UL CONDUCTOR SIZE 650 MCM CONNECTION TYPE CRIMP CONTACT MATERIAL COPPER END HOLE SIZE 1/2 INCH INSULATION MATERIAL UNINSULATED TYPE LUG VOLTAGE RATING 35 KV PENN-CRIMPS. BRAND
  • APPROVAL UL
  • CONDUCTOR SIZE 650 MCM
  • CONNECTION TYPE CRIMP
  • CONTACT MATERIAL COPPER
  • END HOLE SIZE 1/2 INCH
  • INSULATION MATERIAL UNINSULATED
  • TYPE LUG
  • VOLTAGE RATING 35 KV
  • PENN-CRIMPS. BRAND
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number BLU065DFL
Product Name Terminal Connector
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Nailclip Test Terminal, Multiple Wire - 83-8 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Connector; Test Terminal
View Details
Quick Disconnects - 1-1659256-0 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 17 to 18 AWG
View Details
Insulated Ferrules - 2214.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details