Penn-Union Corp. Compression Cable Lug BBLZ035D2TC38

Description
SEAMLESS TIN PLATED COPPER MATERIAL RED COLOR 4.49 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 467, UL 486-A, CSA C22.2 APPROVAL 35 KV VOLTAGE RATING 350 MCM CONCENTRIC/COMPRESSE D/COMPACT STRANDED CONDUCTOR SIZE 3/8 INCH STUD SIZE B-18 (BURNDY), 71H/71 (T AND B) DIE INDEX 1.83 INCH L X 1.28 INCH W PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING LONG BARREL TYPE PENN-CRIMPS[R] BRAND BBLZ-2TC MODEL
Datasheet
Description
SEAMLESS TIN PLATED COPPER MATERIAL RED COLOR 4.49 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 467, UL 486-A, CSA C22.2 APPROVAL 35 KV VOLTAGE RATING 350 MCM CONCENTRIC/COMPRESSE D/COMPACT STRANDED CONDUCTOR SIZE 3/8 INCH STUD SIZE B-18 (BURNDY), 71H/71 (T AND B) DIE INDEX 1.83 INCH L X 1.28 INCH W PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING LONG BARREL TYPE PENN-CRIMPS[R] BRAND BBLZ-2TC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - BBLZ035D2TC38 - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
BBLZ035D2TC38
Compression Cable Lug BBLZ035D2TC38
SEAMLESS TIN PLATED COPPER MATERIAL RED COLOR 4.49 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 467, UL 486-A, CSA C22.2 APPROVAL 35 KV VOLTAGE RATING 350 MCM CONCENTRIC/COMPRESSE D/COMPACT STRANDED CONDUCTOR SIZE 3/8 INCH STUD SIZE B-18 (BURNDY), 71H/71 (T AND B) DIE INDEX 1.83 INCH L X 1.28 INCH W PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING LONG BARREL TYPE PENN-CRIMPS[R] BRAND BBLZ-2TC MODEL
  • SEAMLESS TIN PLATED COPPER MATERIAL
  • RED COLOR
  • 4.49 INCH OVERALL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL 467, UL 486-A, CSA C22.2 APPROVAL
  • 35 KV VOLTAGE RATING
  • 350 MCM CONCENTRIC/COMPRESSED/COMPACT STRANDED CONDUCTOR SIZE
  • 3/8 INCH STUD SIZE
  • B-18 (BURNDY), 71H/71 (T AND B) DIE INDEX
  • 1.83 INCH L X 1.28 INCH W PAD SIZE
  • 2 PAD HOLE(S)
  • 1 INCH PAD HOLE SPACING
  • LONG BARREL TYPE
  • PENN-CRIMPS[R] BRAND
  • BBLZ-2TC MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number BBLZ035D2TC38
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Quick Connects, Quick Disconnect Connectors - 100495-4-ND - DigiKey
Specs
Terminal Type Standard
Material Phosphor Bronze
Features RoHS
View Details
2 suppliers
Push-In Wire Connectors - WPC352 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Female Quick Disconnect Terminals, Insulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
Features Insulated
View Details