Penn-Union Corp. Compression Cable Lug BBLU1/0S2

Description
SEAMLESS TIN PLATED COPPER MATERIAL PINK COLOR 2-3/8 INCH OVERALL LENGTH 1-1/4 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 1/0 AWG STRANDED CONDUCTOR SIZE 3/8 INCH STUD SIZE B-12 (BURNDY), 42 (T AND B), T-12/348 (PUC) DIE INDEX 13/16 INCH L X 3/4 INCH W X 0.12 INCH THK PAD SIZE 1 PAD HOLE(S) LONG, STRAIGHT BARREL TYPE PENN-CRIMPS[R] BRAND BBLU MODEL
Datasheet
Description
SEAMLESS TIN PLATED COPPER MATERIAL PINK COLOR 2-3/8 INCH OVERALL LENGTH 1-1/4 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 1/0 AWG STRANDED CONDUCTOR SIZE 3/8 INCH STUD SIZE B-12 (BURNDY), 42 (T AND B), T-12/348 (PUC) DIE INDEX 13/16 INCH L X 3/4 INCH W X 0.12 INCH THK PAD SIZE 1 PAD HOLE(S) LONG, STRAIGHT BARREL TYPE PENN-CRIMPS[R] BRAND BBLU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - BBLU1/0S2 - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
BBLU1/0S2
Compression Cable Lug BBLU1/0S2
SEAMLESS TIN PLATED COPPER MATERIAL PINK COLOR 2-3/8 INCH OVERALL LENGTH 1-1/4 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 1/0 AWG STRANDED CONDUCTOR SIZE 3/8 INCH STUD SIZE B-12 (BURNDY), 42 (T AND B), T-12/348 (PUC) DIE INDEX 13/16 INCH L X 3/4 INCH W X 0.12 INCH THK PAD SIZE 1 PAD HOLE(S) LONG, STRAIGHT BARREL TYPE PENN-CRIMPS[R] BRAND BBLU MODEL
  • SEAMLESS TIN PLATED COPPER MATERIAL
  • PINK COLOR
  • 2-3/8 INCH OVERALL LENGTH
  • 1-1/4 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 1/0 AWG STRANDED CONDUCTOR SIZE
  • 3/8 INCH STUD SIZE
  • B-12 (BURNDY), 42 (T AND B), T-12/348 (PUC) DIE INDEX
  • 13/16 INCH L X 3/4 INCH W X 0.12 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • LONG, STRAIGHT BARREL TYPE
  • PENN-CRIMPS[R] BRAND
  • BBLU MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number BBLU1/0S2
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OP-930-P35 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
METRIC SCREW TERMINAL (RED) - 7695-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
View Details
2 suppliers
Ferrules - 2870.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Quick Disconnects - 100645-3 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 17 AWG
View Details
3 suppliers