BCU030P -- SPLICE CONNECTOR
Penn-Union Corp.
Splice Connector
BCU030P
Description
TIN PLATED COPPER MATERIAL
35 KV VOLTAGE RATING
300 MCM (COPPER) CONDUCTOR SIZE
BCU-P MODEL
Description
TIN PLATED COPPER MATERIAL
35 KV VOLTAGE RATING
300 MCM (COPPER) CONDUCTOR SIZE
BCU-P MODEL
Datasheet
Suppliers
TIN PLATED COPPER MATERIAL
35 KV VOLTAGE RATING
300 MCM (COPPER) CONDUCTOR SIZE
BCU-P MODEL
- TIN PLATED COPPER MATERIAL
- 35 KV VOLTAGE RATING
- 300 MCM (COPPER) CONDUCTOR SIZE
- BCU-P MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
BCU030P |
|
Product Name
|
Splice Connector |
|
Terminal Type
|
Butt Terminal
|
Unlock Full Specs
to access all available technical data
Similar Products
BlockMaster Electronics, Inc.
Terminal Type
Surface Mount Screw Terminals
Material
Brass/tin plated
Features
RoHS
View Details
North American
16 to 20 AWG
International
0.5000 to 1.5 mm2
View Details
Shenzhen Milvent Technology Co., Limited
Terminal Type
Connector Socket
View Details