Penn-Union Corp. Splice Connector BCUA100

Description
TIN PLATED ALUMINUM MATERIAL BROWN COLOR 5-1/4 INCH 5.25 LENGTH IN INCH UL, CSA APPROVAL 5 KV VOLTAGE RATING 1000 MCM (ALUMINUM/COPPER) CONDUCTOR SIZE 1-27/32 INCH BARREL OUTER DIAMETER PENN-CRIMPS. BRAND SUITABLE 0 TO 35 KV WHEN TAPPED LENGTH IN INCH - UOM IN BCUA MODEL
Datasheet
Description
TIN PLATED ALUMINUM MATERIAL BROWN COLOR 5-1/4 INCH 5.25 LENGTH IN INCH UL, CSA APPROVAL 5 KV VOLTAGE RATING 1000 MCM (ALUMINUM/COPPER) CONDUCTOR SIZE 1-27/32 INCH BARREL OUTER DIAMETER PENN-CRIMPS. BRAND SUITABLE 0 TO 35 KV WHEN TAPPED LENGTH IN INCH - UOM IN BCUA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splice Connector - BCUA100 - Penn-Union Corp.
Edinboro, PA, USA
Splice Connector
BCUA100
Splice Connector BCUA100
TIN PLATED ALUMINUM MATERIAL BROWN COLOR 5-1/4 INCH 5.25 LENGTH IN INCH UL, CSA APPROVAL 5 KV VOLTAGE RATING 1000 MCM (ALUMINUM/COPPER) CONDUCTOR SIZE 1-27/32 INCH BARREL OUTER DIAMETER PENN-CRIMPS. BRAND SUITABLE 0 TO 35 KV WHEN TAPPED LENGTH IN INCH - UOM IN BCUA MODEL
  • TIN PLATED ALUMINUM MATERIAL
  • BROWN COLOR
  • 5-1/4 INCH
  • 5.25 LENGTH IN INCH
  • UL, CSA APPROVAL
  • 5 KV VOLTAGE RATING
  • 1000 MCM (ALUMINUM/COPPER) CONDUCTOR SIZE
  • 1-27/32 INCH BARREL OUTER DIAMETER
  • PENN-CRIMPS. BRAND
  • SUITABLE 0 TO 35 KV WHEN TAPPED
  • LENGTH IN INCH - UOM IN
  • BCUA MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number BCUA100
Product Name Splice Connector
Terminal Type Butt Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Pcb Terminal, 2.4Mm, Brass; Tab Size Metric Blockmaster Electronics - 85AC1403 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details
Connector Contacts - 1-104480-4 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details