Penn-Union Corp. Compression Cable Lug BBLU1/0D

Description
SEAMLESS TIN PLATED COPPER MATERIAL PINK COLOR 3-5/16 INCH OVERALL LENGTH 1-3/8 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 1/0 AWG STRANDED CONDUCTOR SIZE 5/16 INCH STUD SIZE T-12/T-348 DIE INDEX 1-19/32 INCH L X 3/4 INCH W X 0.12 INCH THK PAD SIZE 2 PAD HOLE(S) 7/8 INCH PAD HOLE SPACING LONG BARREL TYPE PENN-CRIMPS[R] BRAND BBLU MODEL
Datasheet
Description
SEAMLESS TIN PLATED COPPER MATERIAL PINK COLOR 3-5/16 INCH OVERALL LENGTH 1-3/8 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 1/0 AWG STRANDED CONDUCTOR SIZE 5/16 INCH STUD SIZE T-12/T-348 DIE INDEX 1-19/32 INCH L X 3/4 INCH W X 0.12 INCH THK PAD SIZE 2 PAD HOLE(S) 7/8 INCH PAD HOLE SPACING LONG BARREL TYPE PENN-CRIMPS[R] BRAND BBLU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - BBLU1/0D - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
BBLU1/0D
Compression Cable Lug BBLU1/0D
SEAMLESS TIN PLATED COPPER MATERIAL PINK COLOR 3-5/16 INCH OVERALL LENGTH 1-3/8 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 1/0 AWG STRANDED CONDUCTOR SIZE 5/16 INCH STUD SIZE T-12/T-348 DIE INDEX 1-19/32 INCH L X 3/4 INCH W X 0.12 INCH THK PAD SIZE 2 PAD HOLE(S) 7/8 INCH PAD HOLE SPACING LONG BARREL TYPE PENN-CRIMPS[R] BRAND BBLU MODEL
  • SEAMLESS TIN PLATED COPPER MATERIAL
  • PINK COLOR
  • 3-5/16 INCH OVERALL LENGTH
  • 1-3/8 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 1/0 AWG STRANDED CONDUCTOR SIZE
  • 5/16 INCH STUD SIZE
  • T-12/T-348 DIE INDEX
  • 1-19/32 INCH L X 3/4 INCH W X 0.12 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 7/8 INCH PAD HOLE SPACING
  • LONG BARREL TYPE
  • PENN-CRIMPS[R] BRAND
  • BBLU MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number BBLU1/0D
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2399.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Quick Disconnects - 1-160301-9 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 10 to 12 AWG
View Details
4 suppliers
Ring Terminals - 1788656 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details